Status: | Active |
---|---|
Series: | MAX20303 |
RoHS: | Unknown |
Extend Battery Use Time Between Battery Charging 2 x Micro-IQ Buck Regulators (<1µA IQ (typ) Each) 220mA Output Buck1: 0.8V to 2.375V in 25mV Steps Buck2: 0.8V to 3.95V in 50mV Steps Micro-IQ LV LDO/Load Switch (1µA IQ (typ)) 1.16V to 2.0V Input Voltage 50mA Output 0.5V to 1.95V Output, 25mV Steps Micro-IQ LDO/Load Switch (1µA IQ (typ)) 1.71V to 5.5V Input Voltage 100mA Output 0.9V to 4V, 100mV Steps Micro-IQ Buck-Boost Regulator (1.3µA IQ (typ)) 250mW Output 2.5V to 5V in 100mV Steps |
2 x Micro-IQ Buck Regulators (<1µA IQ (typ) Each) 220mA Output Buck1: 0.8V to 2.375V in 25mV Steps Buck2: 0.8V to 3.95V in 50mV Steps |
220mA Output |
Buck1: 0.8V to 2.375V in 25mV Steps |
Buck2: 0.8V to 3.95V in 50mV Steps |
Micro-IQ LV LDO/Load Switch (1µA IQ (typ)) 1.16V to 2.0V Input Voltage 50mA Output 0.5V to 1.95V Output, 25mV Steps |
1.16V to 2.0V Input Voltage |
50mA Output |
0.5V to 1.95V Output, 25mV Steps |
Micro-IQ LDO/Load Switch (1µA IQ (typ)) 1.71V to 5.5V Input Voltage 100mA Output 0.9V to 4V, 100mV Steps |
1.71V to 5.5V Input Voltage |
100mA Output |
0.9V to 4V, 100mV Steps |
Micro-IQ Buck-Boost Regulator (1.3µA IQ (typ)) 250mW Output 2.5V to 5V in 100mV Steps |
250mW Output |
2.5V to 5V in 100mV Steps |
Easy-to-Implement Li+ Battery Charging Wide Fast Charge Current Range: 5mA to 500mA Smart Power Selector 28V/-5.5V Tolerant Input Programmable JEITA Current/Voltage Profiles |
Wide Fast Charge Current Range: 5mA to 500mA |
Smart Power Selector |
28V/-5.5V Tolerant Input |
Programmable JEITA Current/Voltage Profiles |
Minimize Solution Footprint Through High Integration Safe Output LDO 15mA When CHGIN Present 5V or 3.3V Haptic Driver ERM/LRA Driver with Quick Start And Breaking Automatic Resonance Tracking (LRA only) Support Wide Variety of Display Options Micro-IQ Boost Regulator (2.4µA IQ(typ)) 300mW Output 5V to 20V in 250mV Step 3 Channel Current Sinks 20V Tolerant Programmable from 0.6 to 30mA Optimize System Control Power-On/Reset Controller Programmable Push-Button Controller Programmable Supply Sequencing Factory Shelf Mode On-Chip Voltage Monitor Multiplexer and Analog-to-Digital Converter (ADC) |
Safe Output LDO |
15mA When CHGIN Present |
5V or 3.3V |
Haptic Driver ERM/LRA Driver with Quick Start And Breaking Automatic Resonance Tracking (LRA only) |
ERM/LRA Driver with Quick Start And Breaking |
Automatic Resonance Tracking (LRA only) |
Support Wide Variety of Display Options Micro-IQ Boost Regulator (2.4µA IQ(typ)) 300mW Output 5V to 20V in 250mV Step 3 Channel Current Sinks 20V Tolerant Programmable from 0.6 to 30mA |
Micro-IQ Boost Regulator (2.4µA IQ(typ)) 300mW Output 5V to 20V in 250mV Step |
300mW Output |
5V to 20V in 250mV Step |
3 Channel Current Sinks 20V Tolerant Programmable from 0.6 to 30mA |
20V Tolerant |
Programmable from 0.6 to 30mA |
Optimize System Control Power-On/Reset Controller Programmable Push-Button Controller Programmable Supply Sequencing Factory Shelf Mode On-Chip Voltage Monitor Multiplexer and Analog-to-Digital Converter (ADC) |
Power-On/Reset Controller |
Programmable Push-Button Controller |
Programmable Supply Sequencing |
Factory Shelf Mode |
On-Chip Voltage Monitor Multiplexer and Analog-to-Digital Converter (ADC) |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 28 |
# Step-Down Outputs | 2 |
# Step-Up Outputs | 2 |
# LDO Outputs | 2 |
Battery Charger Features | Battery ChargerCharge TimerInput Current LimitSmart Pwr. SelectorThermal Die RegulationThermistor InputUSB Input |
VOUT (V) (min) | 0.8 |
VOUT (V) (max) | 3.95 |
Package/Pins | WLP/56 |
BudgetaryPrice (See Notes) | 6.78 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 3.7V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 2 |
Digital IC Case | WLP |
No. of Pins | 56Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Wearable Charge-Management Sol | Analog Devices |
Wearable Power Management Ic, Wlp-56 | Newark Electronics |
WEARABLE POWER MANAGEMENT IC, WLP-56 | Farnell |
Where can I find additional details, specifications and documents for a MAX20303BEWN+ ?
Additional datasheets, footprints and schematics for MAX20303BEWN+ are listed on our Part Details page. You can also find images and similar parts to MAX20303BEWN+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20303BEWN+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20303BEWN+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20303BEWN+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20303BEWN+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20303BEWN+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX20303BEWN+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20303BEWN+ often in real-time on the comparison pages.
What if I can't find stock of MAX20303BEWN+ ?
You can fill out our help required form which you can use to request a quote for MAX20303BEWN+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.