MAX202IDR Semiconductors - ICs by Texas Instruments

DRIVER DUAL RS232 120KBPS SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MAX202 device consists of two line drivers, two line receivers, and a dual charge-pump circuit with ±15-kV ESD protection pin to pin (serial-port connection pins, including GND). The device meets the requirements of TIA/EIA-232-F and provides the electrical interface between an asynchronous communication controller and the serial-port connector. The charge pump and four small external capacitors allow operation from a single 5-V supply. The device operates at data signaling rates up to 120 kbit/s and a maximum of 30-V/µs driver output slew rate.

Where to Buy

Prices starting from US$0.31

Distributor Stock
Logo for Texas Instruments
Texas Instruments
from US$0.31
70,770
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.84
635
in stock
Buy Now

Specifications

Device Type RS232 Transceiver
IC Interface Type RS232
No. of Drivers 2Drivers
No. of Receivers 2Receivers
Supply Voltage Min 4.5V
Supply Voltage Max 5.5V
Driver Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
Automotive Qualification Standard -
MSL MSL 1 - Unlimited
IC Generic Number MAX202
SVHC No SVHC (27-Jun-2018)
RoHS Phthalates Compliant Yes

Alternative Descriptions

5-V dual channel 120kbps RS-232 line driver/receiver with +/-9V output & +/-15-kV ESD protection | Texas Instruments
IC: interface | Transfer Multisort Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MAX202IDR?

Additional datasheets, footprints and schematics for MAX202IDR are listed on our Part Details page. You can also find images and similar parts to MAX202IDR on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MAX202IDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX202IDR price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MAX202IDR fall under?

The MAX202IDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to MAX202IDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MAX202IDR you can contact the distributor directly for product support, shipping queries etc.

Is the MAX202IDR RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MAX202IDR have stock available?

Authorised distributors including Texas Instruments and Transfer Multisort Elektronik have stock available or on a lead time for MAX202IDR.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MAX202IDR often in real-time on the comparison pages.

What if I can't find stock of MAX202IDR?

You can fill out our help required form which you can use to request a quote for MAX202IDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay