Status: | Active |
---|---|
Series: | MAX202 |
RoHS: | Unknown |
Prices starting from US$1.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.78
|
176
in stock
|
Buy Now | |
Schukat Electronic
from US$1.34
|
2,120
in stock
|
Buy Now | |
Analog Devices
from US$2.79
|
322
in stock
|
Buy Now | |
Newark Electronics
from US$3.43
|
275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.79
|
220
in stock
|
Buy Now | |
element14
from US$2.80
|
176
in stock
|
Buy Now | |
Chip One Stop
from US$1.69
|
1
in stock
|
Buy Now |
Saves Board Space Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation From Either +5V or 9V to +12V Integrated 0.1μF Capacitors (MAX203, MAX205) 24 pin SSOP Package Saves Up to 40% Versus SO Package |
Integrated Charge Pump Circuitry Eliminates the Need for a Bipolar ±12V Supply Enables Single Supply Operation From Either +5V or 9V to +12V |
Eliminates the Need for a Bipolar ±12V Supply |
Enables Single Supply Operation From Either +5V or 9V to +12V |
Integrated 0.1μF Capacitors (MAX203, MAX205) |
24 pin SSOP Package Saves Up to 40% Versus SO Package |
Saves Power for Longer Battery Operation 5µW Shutdown Mode (MAX200, MAX205, MAX206, MAX211) 75µW Ring Indicator Monitoring with Two Active Receivers (MAX213) |
5µW Shutdown Mode (MAX200, MAX205, MAX206, MAX211) |
75µW Ring Indicator Monitoring with Two Active Receivers (MAX213) |
# Rx | 2 |
---|---|
# Tx | 2 |
VSUPPLY (V) | 5 |
Data Rate (kbps) (min) | 120 |
ICC (mA) (typ) | 8 |
Internal Charge Pump | Yes |
External Caps | 4 |
Cap. Value (µF) (nom) | 0.1 |
Package/Pins | PDIP/16SOIC (N)/16SOIC (W)/16TSSOP/16 |
BudgetaryPrice (See Notes) | 2.16 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | Line Driver / Receiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | 202 |
Base Number | 202 |
Data Rate | 120Kbps |
IC Temperature Range | Commercial |
Line Bus Drive Receive Transceiver Type | CMOS Dual RS232 Transmitter / Receiver |
Logic Function Number | 202 |
Operating Temperature Range | 0°C to +70°C |
Supply Current | 8mA |
Supply Voltage Range | 4.5V to 5.5V |
RS232E 2xDr./Rec. 5V SO16 | Schukat Electronic |
+5V, RS-232 Transceivers with | Analog Devices |
Dual Transceiver, Smd, Soic16, 202 | Newark Electronics |
IC: interface | Transfer Multisort Elektronik |
DUAL TRANSCEIVER, SMD, SOIC16, 202 | element14 |
Where can I find additional details, specifications and documents for a MAX202CSE+ ?
Additional datasheets, footprints and schematics for MAX202CSE+ are listed on our Part Details page. You can also find images and similar parts to MAX202CSE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX202CSE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX202CSE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX202CSE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX202CSE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX202CSE+ have stock available?
Authorised distributors including Schukat Electronic, Analog Devices, Newark Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for MAX202CSE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX202CSE+ often in real-time on the comparison pages.
What if I can't find stock of MAX202CSE+ ?
You can fill out our help required form which you can use to request a quote for MAX202CSE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.