Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS232 Transceiver |
---|---|
IC Interface Type | RS232 |
No. of Drivers | 2Drivers |
No. of Receivers | 2Receivers |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | 0°C |
Operating Temperature Max | 70°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
IC Generic Number | MAX202 |
SVHC | No SVHC (27-Jun-2018) |
RoHS Phthalates Compliant | Yes |
Line Transmitter/Receiver 2TR 2TX 2RX | RS |
Rs232 Transceiver, 120Kbps, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX202CDR?
Additional datasheets, footprints and schematics for MAX202CDR are listed on our Part Details page. You can also find images and similar parts to MAX202CDR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX202CDR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX202CDR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX202CDR fall under?
The MAX202CDR is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to MAX202CDR when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX202CDR you can contact the distributor directly for product support, shipping queries etc.
Is the MAX202CDR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX202CDR have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX202CDR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX202CDR often in real-time on the comparison pages.
What if I can't find stock of MAX202CDR?
You can fill out our help required form which you can use to request a quote for MAX202CDR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.