Status: | Active |
---|---|
Series: | MAX20090, MAX20090B |
RoHS: | Unknown |
High-Brightness LED Driver with a Wide Input Range Saves Space and Cost Through Integration +5V to +65V Wide Input Voltage Range +65V Maximum Boost Output Voltage ICTRL Pin for Analog Dimming Integrated High-Side Current-Sense Amplifier 200Hz On-Board Ramp Simplifies PWM Dimming |
+5V to +65V Wide Input Voltage Range |
+65V Maximum Boost Output Voltage |
ICTRL Pin for Analog Dimming |
Integrated High-Side Current-Sense Amplifier |
200Hz On-Board Ramp Simplifies PWM Dimming |
Flexible Architecture Enables Easy Design Optimization Configurable as Boost, High-Side Buck, SEPIC, Buck-Boost, Zeta, and Cuk Programmable Switching Frequency (200kHz to 2.2MHz) Spread-Spectrum Modulation to Reduce EMI Noise |
Configurable as Boost, High-Side Buck, SEPIC, Buck-Boost, Zeta, and Cuk |
Programmable Switching Frequency (200kHz to 2.2MHz) |
Spread-Spectrum Modulation to Reduce EMI Noise |
Automotive Features and Robustness Improve System Reliability Fault Diagnosis Through Fault Flag Short Circuit, Overvoltage, and Thermal Protection -40°C to +125°C Operating Temperature Range |
Fault Diagnosis Through Fault Flag |
Short Circuit, Overvoltage, and Thermal Protection |
-40°C to +125°C Operating Temperature Range |
VIN (V) (min) | 5 |
---|---|
VIN (V) (max) | 65 |
Max. No. of LEDs | 15 |
# LED Channels | 1 |
Regulation Topology | Inductor Based |
LED Configuration | Series |
ILED per Channel (A) (max) | 3 |
PWM Dimming Freq. (kHz) (max) | 2 |
Dimming Ratio (max) | 1000 |
Dimming Control | AnalogDigitalPWM |
VCURR_SENSE (mV) | 200 |
POUT (W) | 50 |
ICC (mA) (max) | 5 |
LED String Volt. (V) (max) | 60 |
Switching Frequency (kHz) | 25026230050075010001200150020002100 |
Package/Pins | TQFN-CU/20TSSOP-CU/20 |
BudgetaryPrice (See Notes) | 2.43 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck Buck-Boost SEPIC |
---|---|
Input Voltage Min | 5V |
Input Voltage Max | 65V |
Output Voltage Max | 60V |
Output Current Max | 3A |
Switching Frequency | 2.2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TQFN |
No. of Pins | 20Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Voltage | 65V |
Automotive High Voltage LED Co | Analog Devices |
LED DRIVER, BUCK/BOOST, 2.2MHZ, TQFN-20 | Farnell |
Led Driver, Buck/Boost, 2.2Mhz, Tqfn-20 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20090ATP/V+ ?
Additional datasheets, footprints and schematics for MAX20090ATP/V+ are listed on our Part Details page. You can also find images and similar parts to MAX20090ATP/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20090ATP/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20090ATP/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20090ATP/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20090ATP/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20090ATP/V+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX20090ATP/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20090ATP/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX20090ATP/V+ ?
You can fill out our help required form which you can use to request a quote for MAX20090ATP/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.