Status: | Active |
---|---|
Series: | MAX20021 |
RoHS: | Unknown |
Quad Step-Down DC-DC Converters with Integrated FETs |
Operate from 3.0V to 5.5V Supply Voltage |
1.0V to 4.0V Fixed or Adjustable Output Voltage |
2.2MHz (MAX20022) or 3.2MHz (MAX20021) Switching Frequency |
Four Channels Capable of Delivering Up to 1A Each |
Designed to Improve Automotive EMI Performance Forced-PWM Operation Two Channels 180° Out-of-Phase SYNC Input Spread-Spectrum Option |
Forced-PWM Operation |
Two Channels 180° Out-of-Phase |
SYNC Input |
Spread-Spectrum Option |
Soft-Start and Supply Sequencing Reduces Inrush Current |
Individual Enable Inputs and Power-Good Outputs to Simplify Sequencing |
OV/UV Input-Voltage Monitoring |
Overtemperature and Short-Circuit Protection |
28-Pin (5mm × 5mm × 0.8mm) TQFN-EP Package |
-40°C to +125°C Operating Temperature Range |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 4 |
IOUT1 (A) (max) | 1 |
Switch Type | Internal |
Preset VOUT (V) | 100mV steps |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 4 |
Switching Frequency (kHz) | 3200 |
Package/Pins | TQFN/28 |
BudgetaryPrice (See Notes) | 1.72 |
Status: | Unknown |
---|---|
Series: | MAX20021 Series |
RoHS: | Unknown |
Input Voltage Min | 3V |
---|---|
Input Voltage Max | 5V |
No. of Outputs | 4 Output |
DC / DC Converter IC Case | TQFN |
No. of Pins | 28Pins |
Output Current - Output 1 | 1A |
Output Current - Output 2 | 500mA |
Output Voltage - Output 1 | 3.3V |
Output Voltage - Output 2 | 1.2V |
Regulator Output Type | Fixed |
Switching Frequency | 3.2MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Max | 125°C |
Product Range | MAX20021 Series |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Quad, Low-Voltage Step-Down DC | Analog Devices |
DC/DC CONV, QUAD, AEC-Q100, 3.2MHZ, TQFN | Farnell |
Dc/Dc Conv, Quad, Aec-Q100, 3.2Mhz, Tqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX20021ATIC/V+ ?
Additional datasheets, footprints and schematics for MAX20021ATIC/V+ are listed on our Part Details page. You can also find images and similar parts to MAX20021ATIC/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX20021ATIC/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX20021ATIC/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX20021ATIC/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX20021ATIC/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX20021ATIC/V+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX20021ATIC/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX20021ATIC/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX20021ATIC/V+ ?
You can fill out our help required form which you can use to request a quote for MAX20021ATIC/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.