Status: | Active |
---|---|
Series: | MAX196 |
RoHS: | Unknown |
12-Bit Resolution, 1/2 LSB Linearity |
Single +5V Supply Operation |
Software-Selectable Input Ranges: ±10V, ±5V, 0V to +10V, 0V to +5V (MAX196) ±VREF, ±VREF/2, 0V to +VREF, 0V to +VREF/2 (MAX198) |
±10V, ±5V, 0V to +10V, 0V to +5V (MAX196) |
±VREF, ±VREF/2, 0V to +VREF, 0V to +VREF/2 (MAX198) |
Internal 4.096V or External Reference |
Fault-Protected Input Multiplexer |
6 Analog Input Channels |
6µs Conversion Time, 100ksps Sampling Rate |
Internal or External Acquisition Control |
Two Power-Down Modes |
Internal or External Clock |
Resolution (bits) (ADC) | 12 |
---|---|
# Input Channels | 6 |
Conv. Rate (ksps) (max) | 100 |
Data Bus | µP/12 |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 4.096 |
External VREF (V) (min) | 2.4 |
External VREF (V) (max) | 4.18 |
Unipolar VIN (V) (max) | 10 |
Bipolar VIN (±V) (max) | 10 |
INL (±LSB) | 1 |
Package/Pins | SOIC (W)/28SSOP/28 |
BudgetaryPrice (See Notes) | 17.98 |
Status: | Unknown |
---|---|
Series: | Multi-Range 12-Bit DAS |
RoHS: | Unknown |
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 100kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Multi-Range 12-Bit DAS |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
6-Channel, Multi-Range, 5V, 12 | Analog Devices |
Multi Range Das, 12Bit, 100Ksps, Ssop-28 | Newark Electronics |
MULTI RANGE DAS, 12BIT, 100KSPS, SSOP-28 | element14 |
Where can I find additional details, specifications and documents for a MAX196AEAI+ ?
Additional datasheets, footprints and schematics for MAX196AEAI+ are listed on our Part Details page. You can also find images and similar parts to MAX196AEAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX196AEAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX196AEAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX196AEAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX196AEAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX196AEAI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX196AEAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX196AEAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX196AEAI+ ?
You can fill out our help required form which you can use to request a quote for MAX196AEAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.