Status: | Active |
---|---|
Series: | MAX1924 |
RoHS: | Unknown |
Protect Against Cell Overvoltage Factory Programmable Limits from 4V to 4.4V Accurate to ±0.5% |
Protect Against Cell Undervoltage Factory Programmable Limits from 2V to 3.2V Accurate to ±2.0% |
Protect Against Charge, Discharge, and Pack- Short Current Faults |
Automatically Trickle Charges Deeply Discharged Cells |
Fully Integrated MOSFET Drivers Do Not Require Pullup Resistors |
0.8µA (typ) Shutdown Supply Current Prevents Deep Discharge of Cells |
30µA (typ) Operating Supply Current |
28V (max) Input Voltage |
Available in Small 16-Pin QSOP Package |
Functions | Protector |
---|---|
Battery Type | 3-4 Cell Li-Ion |
Parameters Measured | CurrentTimeVoltage |
End Equipment | Pack |
Battery Protection Features | Over-CurrentOver/Under Voltage |
VSUPPLY (V) (min) | 4 |
VSUPPLY (V) (max) | 20 |
Package/Pins | QSOP/16 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Battery Protection | Over / Under Voltage |
No. of Batteries | 3 |
Shutdown Current | 0.8µA |
Battery IC Case Style | QSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 4V |
Supply Voltage Max | 20V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Advanced Li+ Battery-Pack Prot | Analog Devices |
BATTERY PROTECTION, LI-ION/POL, QSOP-16 | Farnell |
Where can I find additional details, specifications and documents for a MAX1924VEEE+ ?
Additional datasheets, footprints and schematics for MAX1924VEEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1924VEEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1924VEEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1924VEEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1924VEEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1924VEEE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1924VEEE+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX1924VEEE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1924VEEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1924VEEE+ ?
You can fill out our help required form which you can use to request a quote for MAX1924VEEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.