Status: | Active |
---|---|
Series: | MAX1846 |
RoHS: | Unknown |
90% Efficiency |
+3.0V to +16.5V Input Range |
-500mV to -200V Output |
Drives High-Side P-channel MOSFET |
100kHz to 500kHz Switching Frequency |
Current-Mode, PWM Control |
Internal Soft-Start |
Electrolytic or Ceramic Output Capacitor |
The MAX1847 also offers: Synchronization to External Clock Shutdown N-Channel Inverting Flyback Option |
Synchronization to External Clock Shutdown |
N-Channel Inverting Flyback Option |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 16.5 |
VOUT1 (V) (min) | -2 |
VOUT1 (V) (max) | -200 |
IOUT1 (A) (max) | 5 |
Switch Type | External |
Output Adjust. Method | Resistor |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 500 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 2.95 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | -200V |
Output Current | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 16.5V |
Controller IC Case Style | µMAX |
No. of Pins | 10Pins |
Frequency | 500kHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Efficiency, Current-Mode, | Analog Devices |
PWM CONTROLLER, 500KHZ, UMAX-10 | Farnell |
Pwm Controller, 500Khz, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1846EUB+T ?
Additional datasheets, footprints and schematics for MAX1846EUB+T are listed on our Part Details page. You can also find images and similar parts to MAX1846EUB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1846EUB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1846EUB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1846EUB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1846EUB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1846EUB+T have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX1846EUB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1846EUB+T often in real-time on the comparison pages.
What if I can't find stock of MAX1846EUB+T ?
You can fill out our help required form which you can use to request a quote for MAX1846EUB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.