Status: | Active |
---|---|
Series: | MAX1823, MAX1823A, MAX1823B, MAX1823H |
RoHS: | Unknown |
Dual USB Switch in Tiny 10-Pin µMAX Package |
Autoreset Feature Saves Power |
Guaranteed 720mA Load per Channel |
Built-In 20ms Fault Blanking |
Compliant to USB Specification |
Blocks Reverse Current in Shutdown (MAX1823A/MAX1823B) |
4V to 5.5V Input Voltage Range |
Independent Shutdown Control (MAX1823/MAX1823A—Active Low) (MAX1823B/MAX1823H—Active High) |
(MAX1823/MAX1823A—Active Low) |
(MAX1823B/MAX1823H—Active High) |
Independent active-low FAULT Indicator Outputs |
Thermal-Overload Protection |
50µA Quiescent Current (Both Switches On) |
3µA Standby Current |
Current Limit (mA) (min) | 720 |
---|---|
Current Limit (mA) (max) | 720 |
# Power Switches | 2 |
USB | Yes |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 25 |
Current Limit Set By | Preset |
RON (Ω) (typ) | 0.075 |
VSUPPLY (V) (min) | 4 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | Dual USB Switch |
---|---|
USB Standard | - |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
Interface Case Style | µMAX |
No. of Pins | 10Pins |
Data Rate | - |
No. of Ports | 2 Port, 2Ports |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
USB Type | USB Switch |
Dual USB Switch with Fault Bla | Analog Devices |
Usb Switch, Dual, Fault Blanking, Umax10 | Newark Electronics |
USB SWITCH, DUAL, FAULT BLANKING, UMAX10 | element14 |
Where can I find additional details, specifications and documents for a MAX1823BEUB+ ?
Additional datasheets, footprints and schematics for MAX1823BEUB+ are listed on our Part Details page. You can also find images and similar parts to MAX1823BEUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1823BEUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1823BEUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1823BEUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1823BEUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1823BEUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1823BEUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1823BEUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX1823BEUB+ ?
You can fill out our help required form which you can use to request a quote for MAX1823BEUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.