Status: | Active |
---|---|
Series: | MAX1791 |
RoHS: | Unknown |
High Operating Frequency (300kHz) |
No Current-Sense Resistor |
Accurate Current Limit |
±1% Total DC Error over Line and During Continuous Conduction |
Dual Mode Fixed Output 1.8V/2.5V/adj (MAX1762) 3.3V/5.0V/adj (MAX1791) |
1.8V/2.5V/adj (MAX1762) |
3.3V/5.0V/adj (MAX1791) |
0.5V to 5.5V Output Adjust Range |
5V to 20V Input Range |
Automatic Light-Load Pulse Skipping Operation |
Free-Running On-Demand PWM |
Foldback Mode™ UVLO |
PFET/NFET Synchronous Buck |
4.65V at 25mA Linear Regulator Output |
5µA Shutdown Supply Current |
230µA Quiescent Supply Current |
10-Pin µMAX Package |
VIN (V) (min) | 5 |
---|---|
VIN (V) (max) | 20 |
VOUT1 (V) (min) | 0.5 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 2 |
Switch Type | External |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 300 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 3.59 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 5V |
---|---|
Supply Voltage Max | 20V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | µMAX |
No. of Pins | 10Pins |
Switching Frequency | 300kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
DC/DC CTRL, BUCK, 300KHZ, UMAX-10 | element14 |
High-Efficiency, 10-Pin µMAX, | Analog Devices |
Dc/Dc Ctrl, Buck, 300Khz, Umax-10 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1791EUB+ ?
Additional datasheets, footprints and schematics for MAX1791EUB+ are listed on our Part Details page. You can also find images and similar parts to MAX1791EUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1791EUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1791EUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1791EUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1791EUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1791EUB+ have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX1791EUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1791EUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX1791EUB+ ?
You can fill out our help required form which you can use to request a quote for MAX1791EUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.