Status: | Active |
---|---|
Series: | MAX17620 |
RoHS: | Unknown |
Minimizes External Components, Reducing Total Cost Synchronous Operation for High Efficiency and Reduced Cost Internal Compensation for Stable Operation at Any Output Voltage All-Ceramic Capacitor Solution 4MHz Operation Only 5 External Components Required Total Solution Size is 12mm2 (Sum of the Components Area) |
Synchronous Operation for High Efficiency and Reduced Cost |
Internal Compensation for Stable Operation at Any Output Voltage |
All-Ceramic Capacitor Solution |
4MHz Operation |
Only 5 External Components Required |
Total Solution Size is 12mm2 (Sum of the Components Area) |
Reduces Number of DC-DC Regulators to Stock Wide 2.7V to 5.5V Input Voltage Range Adjustable 1.5V to 100% VIN Output Voltage Range Delivers Up to 600mA Load Current 100% Duty-Cycle Operation +1%/-0.75% Reference Voltage Accuracy Available in a 2mm x 2mm TDFN Package |
Wide 2.7V to 5.5V Input Voltage Range |
Adjustable 1.5V to 100% VIN Output Voltage Range |
Delivers Up to 600mA Load Current |
100% Duty-Cycle Operation |
+1%/-0.75% Reference Voltage Accuracy |
Available in a 2mm x 2mm TDFN Package |
Reduces Power Dissipation Peak Efficiency 91% Skip Mode for High Light-Load Efficiency Shutdown Current = 0.1µA |
Peak Efficiency 91% |
Skip Mode for High Light-Load Efficiency |
Shutdown Current = 0.1µA |
Operates Reliably Peak Current-Limit Protection Soft-Start Reduces Inrush Current During Startup Built-In Output-Voltage Monitoring (Open-Drain PGOOD Pin) -40°C to +125°C Operation |
Peak Current-Limit Protection |
Soft-Start Reduces Inrush Current During Startup |
Built-In Output-Voltage Monitoring (Open-Drain PGOOD Pin) |
-40°C to +125°C Operation |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 1.5 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 0.6 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 4000 |
Design Tools | EE-Sim |
Package/Pins | TDFN-CU/8 |
BudgetaryPrice (See Notes) | 0.78 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 5.5V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | TDFN |
No. of Pins | 8Pins |
Output Current | 600mA |
Output Voltage Min | 1.5V |
Output Voltage Max | 3.4V |
Switching Frequency | 4MHz |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5.5V, 600mA Synchronous Step-D | Analog Devices |
DC/DC CONV, SYNC BUCK, 4MHZ, TDFN-8 | Farnell |
Where can I find additional details, specifications and documents for a MAX17620ATA+ ?
Additional datasheets, footprints and schematics for MAX17620ATA+ are listed on our Part Details page. You can also find images and similar parts to MAX17620ATA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17620ATA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17620ATA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17620ATA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17620ATA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17620ATA+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX17620ATA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17620ATA+ often in real-time on the comparison pages.
What if I can't find stock of MAX17620ATA+ ?
You can fill out our help required form which you can use to request a quote for MAX17620ATA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.