Status: | Active |
---|---|
Series: | MAX17502 |
RoHS: | Unknown |
Eliminates External Components and Reduce Total Cost No Schottky-Synchronous Operation for High Efficiency and Reduced Cost Internal Compensation and Feedback Divider for 3.3V and 5V Fixed Outputs All-Ceramic Capacitors, Ultra-Compact Layout |
No Schottky-Synchronous Operation for High Efficiency and Reduced Cost |
Internal Compensation and Feedback Divider for 3.3V and 5V Fixed Outputs |
All-Ceramic Capacitors, Ultra-Compact Layout |
Reduces Number of DC-DC Regulators to Stock Wide 4.5V to 60V Input Voltage Range 0.9V to 92%VIN Adjustable Output Voltage Delivers up to 1A 600kHz and 300kHz Switching Frequency Options Available in a 10-Pin, 3mm × 2mm TDFN and 14-Pin, 5mm × 4.4mm TSSOP Packages |
Wide 4.5V to 60V Input Voltage Range |
0.9V to 92%VIN Adjustable Output Voltage |
Delivers up to 1A |
600kHz and 300kHz Switching Frequency Options |
Available in a 10-Pin, 3mm × 2mm TDFN and 14-Pin, 5mm × 4.4mm TSSOP Packages |
Reduces Power Dissipation Peak Efficiency > 90% Shutdown Current = 0.9µA (typ) |
Peak Efficiency > 90% |
Shutdown Current = 0.9µA (typ) |
Operates Reliably in Adverse Industrial Environments Hiccup-Mode Current Limit, Sink Current Limit, and Autoretry Startup Built-In Output-Voltage Monitoring (Open-Drain Active-Low RESET Pin) Resistor-Programmable EN/UVLO Threshold Adjustable Soft-Start and Prebiased Power-Up High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range |
Hiccup-Mode Current Limit, Sink Current Limit, and Autoretry Startup |
Built-In Output-Voltage Monitoring (Open-Drain Active-Low RESET Pin) |
Resistor-Programmable EN/UVLO Threshold |
Adjustable Soft-Start and Prebiased Power-Up |
High Industrial -40°C to +125°C Ambient Operating Temperature Range/-40°C to +150°C Junction Temperature Range |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 60 |
VOUT1 (V) (min) | 0.9 |
VOUT1 (V) (max) | 55 |
IOUT1 (A) (max) | 1 |
Switch Type | Internal |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 600 |
Design Tools | EE-Sim |
Package/Pins | TDFN/10TSSOP/14 |
BudgetaryPrice (See Notes) | 2.15 |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 60V |
DC / DC Converter IC Case | TDFN |
No. of Pins | 10Pins |
Output Current | 1A |
Output Voltage Nom. | 3.3V |
Switching Frequency | 600kHz |
Operating Temperature Max | 125°C |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
60V, 1A, 600kHz Synchronous St | Analog Devices |
DC/DC CONV, SYNC BUCK, 600KHZ, TDFN-10 | element14 |
Where can I find additional details, specifications and documents for a MAX17502EATB+ ?
Additional datasheets, footprints and schematics for MAX17502EATB+ are listed on our Part Details page. You can also find images and similar parts to MAX17502EATB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17502EATB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17502EATB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17502EATB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17502EATB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17502EATB+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX17502EATB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17502EATB+ often in real-time on the comparison pages.
What if I can't find stock of MAX17502EATB+ ?
You can fill out our help required form which you can use to request a quote for MAX17502EATB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.