Status: | Active |
---|---|
Series: | MAX17499 |
RoHS: | Unknown |
Current-Mode Control |
Programmable Switching Frequency Up to 625kHz |
Accurate UVLO Threshold (1%) |
Open-Drain UVLO Flag Output with Internal Delay |
36V to 72V Telecom Voltage Range |
Universal Offline Input Voltage Range Rectified 85V AC to 265V AC (MAX17500) |
Rectified 85V AC to 265V AC (MAX17500) |
9.5V to 24V Input (MAX17499) |
Digital Soft-Start |
Internal Bootstrap UVLO with Large Hysteresis (MAX17500) |
Internal Error Amplifier with 1.5% Accurate Reference |
50μA (typ) Startup Supply Current |
50% Maximum Duty-Cycle Limit (MAX17499A/MAX17500A) |
75% Maximum Duty-Cycle Limit (MAX17499B/MAX17500B) |
60ns Cycle-by-Cycle Current-Limit Propagation Delay |
Available in Tiny 10-Pin µMAX Packages |
VIN (V) (min) | 9.5 |
---|---|
VIN (V) (max) | 24 |
VOUT1 (V) (min) | 1.23 |
VOUT1 (V) (max) | 400 |
IOUT1 (A) (max) | 10 |
Switch Type | External |
Output Adjust. Method | Resistor |
Power Good Signal | Yes |
IQ (mA) (typ) | 2 |
Shutdown Mode Supply Current (µA) (typ) | 50 |
Shutdown Mode Supply Current (µA) (max) | 90 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 625 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.17 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 9.5V |
Supply Voltage Max | 24V |
Controller IC Case Style | µMAX |
No. of Pins | 10Pins |
Frequency | 2.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Current Mode PWM Controllers w | Analog Devices |
Pwm Controller, 2.5Mhz, 24V, Umax-10 | Newark Electronics |
PWM CONTROLLER, 2.5MHZ, 24V, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX17499BAUB+ ?
Additional datasheets, footprints and schematics for MAX17499BAUB+ are listed on our Part Details page. You can also find images and similar parts to MAX17499BAUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17499BAUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17499BAUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17499BAUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17499BAUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17499BAUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17499BAUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17499BAUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX17499BAUB+ ?
You can fill out our help required form which you can use to request a quote for MAX17499BAUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.