Status: | Active |
---|---|
Series: | MAX1737 |
RoHS: | Unknown |
Prices starting from US$4.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.23
|
498
in stock
|
Buy Now | |
Analog Devices
from US$4.17
|
7,104
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.21
|
133
in stock
|
Buy Now | |
element14
from US$4.65
|
65
in stock
|
Buy Now | |
Newark Electronics
from US$4.98
|
55
in stock
|
Buy Now | |
Farnell
from US$4.11
|
55
in stock
|
Buy Now |
Stand-Alone Charger for Up to Four Li+ Cells |
±0.8% Accurate Battery Regulation Voltage |
Low Dropout: 98% Duty Cycle |
Safely Precharges Near-Dead Cells |
Continuous Voltage and Temperature Monitoring |
< 1µA Shutdown Battery Current |
Input Voltage Up to +28V |
Safety Timer Prevents Overcharging |
Input Current Limiting |
Space-Saving 28-Pin QSOP |
300kHz PWM Oscillator Reduces Noise |
90% Conversion Efficiency |
Charging VIN (V) (max) | 28 |
---|---|
Max. ICHG (A) | 4 |
Cell Chemistry | Li-IonLi-Polymer |
# Lithium Ion Cells | 1234 |
Protected VIN (V) (max) | 28 |
Charger (V) | 4 to 17.6 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | QSOP/28 |
BudgetaryPrice (See Notes) | 3.27 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 28V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 4A |
Battery IC Case Style | QSOP |
No. of Pins | 28Pins |
No. of Series Cells | 4 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1737 |
Battery Management Function | Charger Status Monitor |
IC Temperature Range | Industrial |
Input Voltage Max | 28V |
Operating Temperature Range | -40°C to +85°C |
Output Voltage Max | 17.6V |
Supply Voltage Min | 6V |
Termination Type | Surface Mount Device |
Stand-Alone Switch-Mode Lithiu | Analog Devices |
SWITCH-MODE LITHIUM-ION BATTERY-CHARGER | RS |
IC: PMIC | Transfer Multisort Elektronik |
CONTROLLER, BATTERY CHARGER, 1737 | element14 |
Controller, Battery Charger, 1737 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1737EEI+ ?
Additional datasheets, footprints and schematics for MAX1737EEI+ are listed on our Part Details page. You can also find images and similar parts to MAX1737EEI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1737EEI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1737EEI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1737EEI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1737EEI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1737EEI+ have stock available?
Authorised distributors including Analog Devices, RS, Transfer Multisort Elektronik, element14 and Newark Electronics have stock available or on a lead time for MAX1737EEI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1737EEI+ often in real-time on the comparison pages.
What if I can't find stock of MAX1737EEI+ ?
You can fill out our help required form which you can use to request a quote for MAX1737EEI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.