Status: | Active |
---|---|
Series: | MAX1721 |
RoHS: | Unknown |
1nA Logic-Controlled Shutdown |
6-Pin SOT23 Package |
99.9% Voltage Conversion Efficiency |
50µA Quiescent Current (MAX1720) |
+1.5V to +5.5V Input Voltage Range |
25mA Output Current |
Requires Only Two 1µF Capacitors (MAX1719/MAX1721) |
Topology | InverterUnregulated |
---|---|
VIN (V) (min) | 1.5 |
VIN (V) (max) | 5.5 |
IOUT (A) (typ) | 0.025 |
Unadj. VOUT (V) | -VIN |
IQ (mA) (max) | 0.65 |
Switching Frequency (kHz) | 125 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | SOT23/6 |
BudgetaryPrice (See Notes) | 0.8 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Output Type | Adjustable |
---|---|
Input Voltage Min | 1.4V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | SOT-23 |
No. of Pins | 6Pins |
Output Current | 25mA |
Fixed Output Voltage Nom. | - |
Adjustable Output Voltage Min | -5.5V |
Adjustable Output Voltage Max | -1.4V |
Topology | Inverting |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
SOT23, Switched-Capacitor Volt | Analog Devices |
Switched-Capacitor Voltage Inverters | RS |
CHARGE PUMP, INVERTING, SOT-23-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX1721EUT+T ?
Additional datasheets, footprints and schematics for MAX1721EUT+T are listed on our Part Details page. You can also find images and similar parts to MAX1721EUT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1721EUT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1721EUT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1721EUT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1721EUT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1721EUT+T have stock available?
Authorised distributors including Analog Devices, RS, element14 and Farnell have stock available or on a lead time for MAX1721EUT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1721EUT+T often in real-time on the comparison pages.
What if I can't find stock of MAX1721EUT+T ?
You can fill out our help required form which you can use to request a quote for MAX1721EUT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.