Status: | Active |
---|---|
Series: | MAX17205 |
RoHS: | Unknown |
ModelGauge m5 Algorithm Eliminates Error when Approaching Empty Voltage Eliminates Coulomb-Counter Drift Current, Temperature, and Age Compensated Does Not Require Empty, Full, or Idle States No Characterization Required for EZ Performance (See the ModelGauge m5 EZ Performance Section) Cycle+ Age Forecasting Observes Lifespan |
Eliminates Error when Approaching Empty Voltage |
Eliminates Coulomb-Counter Drift |
Current, Temperature, and Age Compensated |
Does Not Require Empty, Full, or Idle States |
No Characterization Required for EZ Performance (See the ModelGauge m5 EZ Performance Section) |
Cycle+ Age Forecasting Observes Lifespan |
Nonvolatile Memory for Stand-Alone Operation Learned Parameters and History Logging Up to 75 Words Available for User Data |
Learned Parameters and History Logging |
Up to 75 Words Available for User Data |
Precision Measurement System No Calibration Required |
No Calibration Required |
Time-to-Empty and Time-to-Full Estimation |
Temperature Measurement Die Temperature Up to Two External Thermistors |
Die Temperature |
Up to Two External Thermistors |
Multiple Series Cell Pack Operation |
Low Quiescent Current MAX172x1: 18µA Active, 9µA Hibernate MAX172x5: 25µA Active, 12µA Hibernate |
MAX172x1: 18µA Active, 9µA Hibernate |
MAX172x5: 25µA Active, 12µA Hibernate |
Alert Indicator for Voltage, SOC, Temperature, Current, and 1% SOC Change |
High-Speed Overcurrent Comparators |
Predicts Remaining Capacity Under Theoretical Load |
SHA-256 Authentication |
Maxim 1-Wire or 2-Wire (I2C) Interface |
SBS 1.1 Compatible Register Set |
Functions | Fuel GaugeSHA-256 AuthenticationStatus Monitor |
---|---|
Interface | 2-Wire |
User Data Storage (bits) | 1248 NVM |
VSUPPLY (V) | 4.2 to 20 |
Package/Pins | TDFN-CU/14WLP/15 |
Oper. Temp. (°C) | -40 to +85 |
BudgetaryPrice (See Notes) | 2.06 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (15-Jan-2018) |
---|
MODELGAUGE M5 MS I2C TDFN | Analog Devices |
MAX17205G+00E,Battery Mgmt | RS |
Battery Fuel Gauge, Li-Ion, Tdfn-14 | Newark Electronics |
BATT FUEL GAUGE, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a MAX17205G+00E ?
Additional datasheets, footprints and schematics for MAX17205G+00E are listed on our Part Details page. You can also find images and similar parts to MAX17205G+00E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17205G+00E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17205G+00E price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17205G+00E you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17205G+00E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17205G+00E have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX17205G+00E .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17205G+00E often in real-time on the comparison pages.
What if I can't find stock of MAX17205G+00E ?
You can fill out our help required form which you can use to request a quote for MAX17205G+00E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.