Status: | Active |
---|---|
Series: | MAX1714A, MAX1714B |
RoHS: | Unknown |
Ultra-High Efficiency |
No Current-Sense Resistor (Lossless ILIMIT) |
Quick-PWM with 100ns Load-Step Response |
1% VOUT Accuracy Over Line and Load |
2.5V/3.3V Fixed or 1V to 5.5V Adjustable Output Range |
2V to 28V Battery Input Range |
200/300/450/600kHz Switching Frequency |
Overvoltage Protection (MAX1714A) |
Undervoltage Protection |
1.7ms Digital Soft-Start |
Drives Large Synchronous-Rectifier FETs |
2V ±1% Reference Output |
Power-Good Indicator |
VIN (V) (min) | 2 |
---|---|
VIN (V) (max) | 28 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 5.5 |
IOUT1 (A) (max) | 8 |
Switch Type | External |
Preset VOUT (V) | 2.53.3 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 600 |
Package/Pins | See Data Sheet |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 100% |
Controller IC Case Style | QSOP |
No. of Pins | 20Pins |
Switching Frequency | 600kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
High-Speed Step-Down Controlle | Analog Devices |
Dc/Dc Controller, Buck, 600Khz, Qsop-20 | Newark Electronics |
DC/DC CONTROLLER, BUCK, 600KHZ, QSOP-20 | element14 |
Where can I find additional details, specifications and documents for a MAX1714AEEP+ ?
Additional datasheets, footprints and schematics for MAX1714AEEP+ are listed on our Part Details page. You can also find images and similar parts to MAX1714AEEP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1714AEEP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1714AEEP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1714AEEP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1714AEEP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1714AEEP+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1714AEEP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1714AEEP+ often in real-time on the comparison pages.
What if I can't find stock of MAX1714AEEP+ ?
You can fill out our help required form which you can use to request a quote for MAX1714AEEP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.