Status: | Active |
---|---|
Series: | MAX17085B |
RoHS: | Unknown |
All-in-One Charger Plus Dual Main Step-Down Controllers |
5V/100mA and 3.3V/50mA LDO Regulators |
Main Dual Quick-PWM with Fast Transient Response and Extended On-Time 300kHz to 800kHz Switching Frequency Fixed 5V and 3.3V SMPS Outputs Low-Noise Ultrasonic Mode Autoretry Fault Protection |
Dual Quick-PWM with Fast Transient Response and Extended On-Time |
300kHz to 800kHz Switching Frequency |
Fixed 5V and 3.3V SMPS Outputs |
Low-Noise Ultrasonic Mode |
Autoretry Fault Protection |
Charger High Switching Frequency (1.4MHz) Selectable 2-, 3-, and 4-Cell Battery Voltage Automatic Selection of System Power Source Internal Charge-Pump for Adapter n-channel MOSFETs Drive ±0.4% Accurate Charge Voltage ±2.5% Accurate Input Current Limiting ±3% Accurate Charge Current |
High Switching Frequency (1.4MHz) |
Selectable 2-, 3-, and 4-Cell Battery Voltage |
Automatic Selection of System Power Source |
Internal Charge-Pump for Adapter n-channel MOSFETs Drive |
±0.4% Accurate Charge Voltage |
±2.5% Accurate Input Current Limiting |
±3% Accurate Charge Current |
Monitor Outputs for AC Adapter Current (±2% Accuracy) Battery Discharge Current (±2% Accuracy) AC Adapter OK |
AC Adapter Current (±2% Accuracy) |
Battery Discharge Current (±2% Accuracy) |
AC Adapter OK |
Analog/PWM (100Hz to 500kHz) Adjustable Charge Current Setting |
AC Adapter Overvoltage and Overcurrent Protection |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 24 |
# Step-Down Outputs | 2 |
# LDO Outputs | 2 |
Battery Charger Features | Battery ChargerInput Current LimitSmart Pwr. Selector |
VOUT (V) (min) | 3.3 |
VOUT (V) (max) | 5 |
Package/Pins | TQFN/40 |
BudgetaryPrice (See Notes) | 4.21 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage | 24V |
---|---|
No. of Step-Down DC - DC Converters | 2 |
No. of LDO Regulators | 2 |
No. of Regulated Outputs | 4 |
Digital IC Case | TQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Integrated Charger, Dual Main | Analog Devices |
POWER MANAGEMENT UNIT, 4 O/P, TQFN-40 | Farnell |
Where can I find additional details, specifications and documents for a MAX17085BETL+ ?
Additional datasheets, footprints and schematics for MAX17085BETL+ are listed on our Part Details page. You can also find images and similar parts to MAX17085BETL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17085BETL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17085BETL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17085BETL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17085BETL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17085BETL+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX17085BETL+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17085BETL+ often in real-time on the comparison pages.
What if I can't find stock of MAX17085BETL+ ?
You can fill out our help required form which you can use to request a quote for MAX17085BETL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.