Status: | Active |
---|---|
Series: | MAX17075 |
RoHS: | Unknown |
2.5V to 5.5V Input Operating Range |
Current Mode Step-Up Regulator Fast-Transient Response Built-In 20V, 3A, 0.16Ω n-Channel Power MOSFET Cycle-by-Cycle Current Limit 87% Efficiency (5V Input to 13V Output) 1.2MHz Switching Frequency ±1% Output Voltage Regulation Accuracy |
Fast-Transient Response |
Built-In 20V, 3A, 0.16Ω n-Channel Power MOSFET |
Cycle-by-Cycle Current Limit |
87% Efficiency (5V Input to 13V Output) |
1.2MHz Switching Frequency |
±1% Output Voltage Regulation Accuracy |
High-Current 18V VCOM Buffer ±500mA Output Short-Circuit Current 45V/µs Slew Rate 20MHz -3dB Bandwidth Rail-to-Rail Output |
±500mA Output Short-Circuit Current |
45V/µs Slew Rate |
20MHz -3dB Bandwidth |
Rail-to-Rail Output |
Regulated Charge Pump for TFT Gate-On Supply |
Regulated Charge Pump for TFT Gate-Off Supply |
Logic-Controlled High-Voltage Switches with Adjustable Delay |
Soft-Start and Timed Delay Fault Latch for All Outputs |
Overload and Thermal Protection |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 5.5 |
# Step-Up Outputs | 2 |
# Inverting Outputs | 1 |
VOUT (V) (min) | 1.25 |
VOUT (V) (max) | 18 |
Package/Pins | TQFN/24 |
BudgetaryPrice (See Notes) | 1.02 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Boost Regulator W/ Charge Pump Switch Control & OPAMP |
---|---|
Supply Voltage Min | 2.5V |
Supply Voltage Max | 5.5V |
IC Package Type | TQFN |
No. of Pins | 24Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Boost Reg w/Integrated Charge | Analog Devices |
BOOST REG W/CHARGE PUMP, AEC-Q100, TQFN | Farnell |
Boost Reg W/Charge Pump, Aec-Q100, Tqfn | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX17075GTG/V+ ?
Additional datasheets, footprints and schematics for MAX17075GTG/V+ are listed on our Part Details page. You can also find images and similar parts to MAX17075GTG/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX17075GTG/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX17075GTG/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX17075GTG/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX17075GTG/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX17075GTG/V+ have stock available?
Authorised distributors including Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for MAX17075GTG/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX17075GTG/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX17075GTG/V+ ?
You can fill out our help required form which you can use to request a quote for MAX17075GTG/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.