Status: | Active |
---|---|
Series: | MAX16998 |
RoHS: | Unknown |
Wide 5V to 40V Input Voltage Range |
18µA Quiescent Current (Typical at +125°C) |
Capacitor-Adjustable Timeout Period for Watchdog and Reset |
Windowed Watchdog Timer Options (MAX16998B/D) |
External Voltage Monitoring (RESETIN for the MAX16998A/B/D and EN for the MAX16997A) |
Car Battery-Compatible EN Input |
TTL- and CMOS-Compatible Open-Drain Outputs |
18V Maximum Open-Drain Reset Output Voltage |
28V Maximum Open-Drain Enable Output Voltage |
Power-On/Power-Off Reset Functionality (MAX16998A/B/D Only) |
AEC-Q100 Qualified |
-40°C to +125°C Operating Temperature Range |
Small (3mm x 3mm) µMAX Package |
WDI Narrow Pulse Immunity |
Watchdog Feature | Input (WDI) |
---|---|
Watchdog Timeout | Adjustable |
Watchdog Startup Delay (min) | <60s |
Watchdog Output | Open-Drain |
ICC (µA) (max) | 60 |
Package/Pins | UMAX/8 |
Oper. Temp. (°C) | -40 to +125 |
BudgetaryPrice (See Notes) | 1.24 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | - |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 5V |
Supply Voltage Max | 40V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | µMAX |
No. of Pins | 8Pins |
Delay Time | 5ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MPU SUPERVISOR, 40V, UMAX-8 | element14 |
High-Voltage Watchdog Timers w | Analog Devices |
Mpu Supervisor, 40V, Umax-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX16998AAUA+ ?
Additional datasheets, footprints and schematics for MAX16998AAUA+ are listed on our Part Details page. You can also find images and similar parts to MAX16998AAUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16998AAUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16998AAUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16998AAUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16998AAUA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16998AAUA+ have stock available?
Authorised distributors including element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX16998AAUA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16998AAUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX16998AAUA+ ?
You can fill out our help required form which you can use to request a quote for MAX16998AAUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.