Status: | Active |
---|---|
Series: | MAX16990 |
RoHS: | Unknown |
Minimized Radio Interference with 2.5MHz Switching Frequency Above the AM Radio Band |
Space-Efficient Solution Design with Minimized External Components 100kHz to 1MHz (MAX16990) and 1MHz to 2.5MHz (MAX16992) Switching-Frequency Ranges 12-Pin TQFN (3mm x 3mm) and 10-Pin µMAX Packages |
100kHz to 1MHz (MAX16990) and 1MHz to 2.5MHz (MAX16992) Switching-Frequency Ranges |
12-Pin TQFN (3mm x 3mm) and 10-Pin µMAX Packages |
Spread Spectrum Simplifies EMI Management Design |
Flexibility with Available Configurations for Boost, SEPIC, and Multiphase Applications Adjustable Slope Compensation Current-Mode Control Internal Soft-Start (9ms) |
Adjustable Slope Compensation |
Current-Mode Control |
Internal Soft-Start (9ms) |
Protection Features Support Robust Automotive Applications Operating Voltage Range Down to 4.5V (2.5V or Lower in Bootstrapped Mode), Immune to Load- Dump Transient Voltages Up to 42V PGOOD Output and Hiccup Mode for Enhanced System Protection Overtemperature Shutdown -40°C to +125°C Operation |
Operating Voltage Range Down to 4.5V (2.5V or Lower in Bootstrapped Mode), Immune to Load- Dump Transient Voltages Up to 42V |
PGOOD Output and Hiccup Mode for Enhanced System Protection |
Overtemperature Shutdown |
-40°C to +125°C Operation |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 42 |
VOUT1 (V) (min) | 5 |
VOUT1 (V) (max) | 36 |
IOUT1 (A) (max) | 6 |
Switch Type | External |
VOUT1 Tolerance (±%) | 1 |
Output Adjust. Method | Resistor |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Alternate Topology | Step-Up |
Switching Frequency (kHz) | 3004005001000 |
Design Tools | EE-Sim |
Package/Pins | TQFN/12TQFN/16UMAX/10 |
Oper. Temp. (°C) | -40 to +125 |
BudgetaryPrice (See Notes) | 1.93 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
Controller IC Case Style | µMAX |
No. of Pins | 10Pins |
Frequency | 1MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
36V, 2.5MHz Automotive Boost/S | Analog Devices |
Pwm Controller, Aec-Q100, 1Mhz, Umax-10 Rohs Compliant: Yes |Maxim Integrated/analog Devices MAX16990AUBA/V+ | Newark Electronics |
PWM CONTROLLER, AEC-Q100, 1MHZ, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX16990AUBA/V+ ?
Additional datasheets, footprints and schematics for MAX16990AUBA/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16990AUBA/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16990AUBA/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16990AUBA/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16990AUBA/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16990AUBA/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16990AUBA/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16990AUBA/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16990AUBA/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16990AUBA/V+ ?
You can fill out our help required form which you can use to request a quote for MAX16990AUBA/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.