Status: | Active |
---|---|
Series: | MAX16955 |
RoHS: | Unknown |
Wide 3.5V to 36V Input Voltage Range |
42V Input Transient Tolerance |
High Duty Cycle During Undervoltage Transients |
220kHz to 1MHz Adjustable Switching Frequency |
Current-Mode Control Architecture |
Adjustable (1V to 10V) Output Voltage with ±2% Accuracy |
Three Operating Modes 50µA Ultra-Low Quiescent Current Skip Mode Forced Fixed-Frequency Mode External Frequency Synchronization |
50µA Ultra-Low Quiescent Current Skip Mode |
Forced Fixed-Frequency Mode |
External Frequency Synchronization |
Lowest BOM Count, Current-Mode Control Architecture |
Power-Good Output |
Enable Input Compatible from 3.3V Logic Level to 42V |
Current-Limit, Thermal Shutdown, and Overvoltage Protection |
-40°C to +125°C Automotive Temperature Range |
Automotive Qualified |
VIN (V) (min) | 3.5 |
---|---|
VIN (V) (max) | 36 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 10 |
IOUT1 (A) (max) | 5 |
Switch Type | External |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 1000 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 2.66 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3.5V |
---|---|
Supply Voltage Max | 36V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Switching Frequency | 1MHz |
Topology | Synchronous Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
36V, 1MHz Step-Down Controller | Analog Devices |
Dc/Dc Ctrl, 1Mhz, Tssop-16 | Newark Electronics |
DC/DC CTRL, 1MHZ, TSSOP-16 | element14 |
Where can I find additional details, specifications and documents for a MAX16955AUE/V+ ?
Additional datasheets, footprints and schematics for MAX16955AUE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16955AUE/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16955AUE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16955AUE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16955AUE/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16955AUE/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16955AUE/V+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16955AUE/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16955AUE/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16955AUE/V+ ?
You can fill out our help required form which you can use to request a quote for MAX16955AUE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.