Status: | Active |
---|---|
Series: | MAX16952 |
RoHS: | Unknown |
Meets Stringent Automotive Quality and Reliability Requirements +3.5V to +36V Input Voltage Range Allows Operation in "Cold Crank" Conditions High Duty Cycle During Undervoltage Transients Tolerates Input-Voltage Transients to +42V Enable-Pin Compatible from +3.3V Logic Level to +42V Current-Limit, Thermal Shutdown, and Overvoltage Protection -40°C to +125°C Automotive Temperature Range AEC-Q100 Qualified |
+3.5V to +36V Input Voltage Range Allows Operation in "Cold Crank" Conditions |
High Duty Cycle During Undervoltage Transients |
Tolerates Input-Voltage Transients to +42V |
Enable-Pin Compatible from +3.3V Logic Level to +42V |
Current-Limit, Thermal Shutdown, and Overvoltage Protection |
-40°C to +125°C Automotive Temperature Range |
AEC-Q100 Qualified |
Increased Efficiency and Reduced BOM Cost and Board Space Lowest BOM Count for Current-Mode-Control Architecture 16-Pin TSSOP-EP Packages |
Lowest BOM Count for Current-Mode-Control Architecture |
16-Pin TSSOP-EP Packages |
Low Quiescent Current Helps Designers Meet Stringent OEM Current Requirements 50µA Quiescent Current During Skip Mode Operation |
50µA Quiescent Current During Skip Mode Operation |
High Switching Frequency Allows Use of Small, Low-Cost External Components 1MHz to 2.2MHz Adjustable Switching Frequency 2.1MHz Switching Frequency with Three Modes of Operation Skip Mode for Efficient, Low-Power Operation Forced Fixed-Frequency Operation External Frequency Synchronization |
1MHz to 2.2MHz Adjustable Switching Frequency |
2.1MHz Switching Frequency with Three Modes of Operation |
Skip Mode for Efficient, Low-Power Operation |
Forced Fixed-Frequency Operation |
External Frequency Synchronization |
Adjustable Output Voltage Supports a Diverse Range of Applications 1V to 10V Output Voltage with ±2% Accuracy |
1V to 10V Output Voltage with ±2% Accuracy |
VIN (V) (min) | 3.5 |
---|---|
VIN (V) (max) | 36 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 10 |
IOUT1 (A) (max) | 10 |
Switch Type | External |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 2200 |
Package/Pins | TSSOP/16 |
BudgetaryPrice (See Notes) | 2.66 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | 5V |
Output Current | - |
Supply Voltage Min | 3.5V |
Supply Voltage Max | 36V |
Controller IC Case Style | TSSOP |
No. of Pins | 16Pins |
Frequency | 2MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
36V, 2.2MHz Step-Down Controll | Analog Devices |
PWM CONTROLLER, AEC-Q100, 2MHZ, TSSOP16 | Farnell |
Where can I find additional details, specifications and documents for a MAX16952AUE/V+ ?
Additional datasheets, footprints and schematics for MAX16952AUE/V+ are listed on our Part Details page. You can also find images and similar parts to MAX16952AUE/V+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16952AUE/V+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16952AUE/V+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16952AUE/V+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16952AUE/V+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16952AUE/V+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX16952AUE/V+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16952AUE/V+ often in real-time on the comparison pages.
What if I can't find stock of MAX16952AUE/V+ ?
You can fill out our help required form which you can use to request a quote for MAX16952AUE/V+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.