Status: | Active |
---|---|
Series: | MAX16914 |
RoHS: | Unknown |
Architecture Replaces Protection Diodes Reducing the Forward Voltage, Allowing Operation During Cold-Crank Conditions Transient Voltage Protection Up to +44V and -75V Low-Voltage Drop when Used with Properly Sized External pFETs 4.5V to 19V Input-Voltage Operation |
Transient Voltage Protection Up to +44V and -75V |
Low-Voltage Drop when Used with Properly Sized External pFETs |
4.5V to 19V Input-Voltage Operation |
Ideal Diode Reverse-Battery Protection Supports Down to -75V to Protect System During Negative-Voltage Transients Back-Charge Prevention Avoids Discharging Downstream Tank Capacitance |
Back-Charge Prevention Avoids Discharging Downstream Tank Capacitance |
Overvoltage Protection Enables System to Survive Up to a +44V Load Dump Overvoltage Indicator Thermal-Overload Protection |
Overvoltage Indicator |
Thermal-Overload Protection |
Low Operating Current Meets Stringent Module Specifications While Maintaining System Protection 29µA Low Operating Current 6µA Low Shutdown Current |
29µA Low Operating Current |
6µA Low Shutdown Current |
# Channels | 1 |
---|---|
VIN (V) (min) | 4.5 |
VIN (V) (max) | 19 |
Over Voltage Trip Level (V) | Adjustable (1.2V) |
Under Voltage Lockout (V) | 4.35 |
VGATE (V) | 7.5 |
Over Volt. Flag | Open-Drain |
tGATE (On) (ms) | 0.02 |
tGATE (Off) (µs) | 3 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 1.11 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | Overvoltage & Reverse Battery Protection Controller |
---|---|
Supply Voltage Min | 4.5V |
Supply Voltage Max | 19V |
IC Package Type | µMAX |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ideal Diode, Reverse-Battery, | Analog Devices |
Reverse Battery Protection Ctrl, Umax-10 | Newark Electronics |
REVERSE BATTERY PROTECTION CTRL, UMAX-10 | element14 |
Where can I find additional details, specifications and documents for a MAX16914AUB+ ?
Additional datasheets, footprints and schematics for MAX16914AUB+ are listed on our Part Details page. You can also find images and similar parts to MAX16914AUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16914AUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16914AUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16914AUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16914AUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16914AUB+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16914AUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16914AUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX16914AUB+ ?
You can fill out our help required form which you can use to request a quote for MAX16914AUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.