Status: | Active |
---|---|
Series: | MAX16840 |
RoHS: | Unknown |
Cost-Effective Solution for MR16 and Other SSL Applications Proprietary Input Current-Control Scheme to Achieve Electronic Transformer Compatibility and Dimmability Buck, Boost, SEPIC, and Buck-Boost Topologies Analog Dimming |
Proprietary Input Current-Control Scheme to Achieve Electronic Transformer Compatibility and Dimmability |
Buck, Boost, SEPIC, and Buck-Boost Topologies |
Analog Dimming |
Minimal Component Count Saves Cost and Space Integrated 0.2Ω (max) 48V Switching MOSFET |
Integrated 0.2Ω (max) 48V Switching MOSFET |
Protection Features and Wide Operating Temperature Range Improves Reliability Thermal-Foldback Protection Output Overvoltage Protection Internal Overtemperature Protection Available in a 10-Pin Thermally Enhanced TDFN Package Operation Over -40°C to +125°C Temperature Range |
Thermal-Foldback Protection |
Output Overvoltage Protection |
Internal Overtemperature Protection |
Available in a 10-Pin Thermally Enhanced TDFN Package |
Operation Over -40°C to +125°C Temperature Range |
VIN (V) (min) | 6.5 |
---|---|
VIN (V) (max) | 48 |
Max. No. of LEDs | 11 |
# LED Channels | 1 |
Regulation Topology | Inductor Based |
LED Configuration | Series |
ILED per Channel (A) (max) | 1 |
Dimming Control | Analog |
VCURR_SENSE (mV) | 200 |
POUT (W) | 12 |
ICC (mA) (max) | 2 |
LED String Volt. (V) (max) | 48 |
Switching Frequency (kHz) | 300 |
Package/Pins | TDFN/10 |
BudgetaryPrice (See Notes) | 2.56 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck Boost Buck-Boost |
---|---|
Input Voltage Min | 12V |
Input Voltage Max | 24V |
Output Voltage Max | - |
Output Current Max | - |
Switching Frequency | 300kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TDFN |
No. of Pins | 10Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Led Driver, 300Khz, Tdfn-Ep-10, 125Deg C | Newark Electronics |
LED DRIVER, 300KHZ, TDFN-EP-10, 125DEG C | element14 |
LED Driver with Integrated MOS | Analog Devices |
Where can I find additional details, specifications and documents for a MAX16840ATB+T ?
Additional datasheets, footprints and schematics for MAX16840ATB+T are listed on our Part Details page. You can also find images and similar parts to MAX16840ATB+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16840ATB+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16840ATB+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16840ATB+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16840ATB+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16840ATB+T have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX16840ATB+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16840ATB+T often in real-time on the comparison pages.
What if I can't find stock of MAX16840ATB+T ?
You can fill out our help required form which you can use to request a quote for MAX16840ATB+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.