Status: | Production |
---|---|
Series: | MAX16821B |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck SEPIC |
---|---|
No. of Outputs | 1Outputs |
Output Current | 30A |
Output Voltage | 5.3V |
Driver Case Style | TQFN |
No. of Pins | 28Pins |
Input Voltage Min | 4.75V |
Input Voltage Max | 28V |
Switching Frequency | 1.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 16821 |
Character Type | LED |
Device Type | LED |
Dimming Control Type | PWM |
Input Voltage | 4.75V to 28V |
LED Display Type | Discrete LED |
LED Driver Application | Automotive Lighting Display Backlighting |
Operating Temperature Range | -40°C to +125°C |
Supply Voltage Min | 7V |
Termination Type | Surface Mount Device |
Topology | Boost Buck SEPIC |
High-Power Synchronous HB LED | Analog Devices |
Ic, Pwm Led Driver, 30A, 28Tqfn | Newark Electronics |
IC, PWM LED DRIVER, 30A, 28TQFN | element14 |
Where can I find additional details, specifications and documents for a MAX16821BATI+?
Additional datasheets, footprints and schematics for MAX16821BATI+ are listed on our Part Details page. You can also find images and similar parts to MAX16821BATI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16821BATI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16821BATI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX16821BATI+ fall under?
The MAX16821BATI+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX16821BATI+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16821BATI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16821BATI+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX16821BATI+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16821BATI+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16821BATI+ often in real-time on the comparison pages.
What if I can't find stock of MAX16821BATI+?
You can fill out our help required form which you can use to request a quote for MAX16821BATI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.