Status: | Active |
---|---|
Series: | MAX16819 |
RoHS: | Unknown |
Simple High-Power LED Lighting Design with Accurate LED Current Control Over 25W Output Power High-Side Current Sense Adjustable Constant LED Current ±5% LED Current Accuracy 4.5V to 28V Input Voltage Range |
Over 25W Output Power |
High-Side Current Sense |
Adjustable Constant LED Current |
±5% LED Current Accuracy |
4.5V to 28V Input Voltage Range |
Wide Dimming Range (5000:1) Dedicated Dimming-Control Input 20kHz Maximum Dimming Frequency |
Dedicated Dimming-Control Input |
20kHz Maximum Dimming Frequency |
Minimizes Number of Components to Save Space and Cost Hysteretic Control: No Compensation Up to 2MHz Switching Frequency 5V, 10mA On-Board Regulator |
Hysteretic Control: No Compensation |
Up to 2MHz Switching Frequency |
5V, 10mA On-Board Regulator |
VIN (V) (min) | 4.5 |
---|---|
VIN (V) (max) | 28 |
Max. No. of LEDs | 6 |
# LED Channels | 1 |
Regulation Topology | Inductor Based |
LED Configuration | Series |
ILED per Channel (A) (max) | 3 |
PWM Dimming Freq. (kHz) (max) | 20 |
Dimming Ratio (max) | 5000 |
Dimming Control | PWM |
VDROPOUT (mV) (typ) | 500 |
VCURR_SENSE (mV) | 170 |
POUT (W) | 25 |
ICC (mA) (max) | 1.5 |
LED String Volt. (V) (max) | 26 |
Switching Frequency (kHz) | 2000 |
Package/Pins | TDFN/6 |
BudgetaryPrice (See Notes) | 1.01 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Buck (Step Down) |
---|---|
Input Voltage Min | 4.5V |
Input Voltage Max | 28V |
Output Voltage Max | 26V |
Output Current Max | 3A |
Switching Frequency | 2MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TDFN |
No. of Pins | 6Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Current | 1A |
Output Voltage | 26V |
2MHz High-Brightness LED Drive | Analog Devices |
Led Driver, Buck, 2Mhz, Tdfn-6 | Newark Electronics |
LED DRIVER, BUCK, 2MHZ, TDFN-6 | Farnell |
Where can I find additional details, specifications and documents for a MAX16819ATT+T ?
Additional datasheets, footprints and schematics for MAX16819ATT+T are listed on our Part Details page. You can also find images and similar parts to MAX16819ATT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16819ATT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16819ATT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16819ATT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16819ATT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16819ATT+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16819ATT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16819ATT+T often in real-time on the comparison pages.
What if I can't find stock of MAX16819ATT+T ?
You can fill out our help required form which you can use to request a quote for MAX16819ATT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.