Status: | Production |
---|---|
Series: | MAX16818 |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Boost Buck Buck-Boost SEPIC |
---|---|
Input Voltage Min | 7V |
Input Voltage Max | 28V |
Output Voltage Max | 100V |
Output Current Max | 30A |
Switching Frequency | 1.5MHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | TQFN |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Output Current | 30A |
Output Voltage | 100V |
1.5MHz, 30A High-Efficiency LE | Analog Devices |
LED DRIVER, BUCK/BOOST, 1.5MHZ, TQFN-28 | element14 |
Led Driver, Buck/Boost, 1.5Mhz, Tqfn-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX16818ATI+?
Additional datasheets, footprints and schematics for MAX16818ATI+ are listed on our Part Details page. You can also find images and similar parts to MAX16818ATI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16818ATI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16818ATI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX16818ATI+ fall under?
The MAX16818ATI+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX16818ATI+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16818ATI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16818ATI+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX16818ATI+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX16818ATI+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16818ATI+ often in real-time on the comparison pages.
What if I can't find stock of MAX16818ATI+?
You can fill out our help required form which you can use to request a quote for MAX16818ATI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.