Status: | Production |
---|---|
Series: | MAX16802B |
RoHS: | Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Topology | Non Isolated/Isolated Boost Buck Flyback SEPIC |
---|---|
Input Voltage Min | 10.8V |
Input Voltage Max | 24V |
Output Voltage Max | - |
Output Current Max | 1A |
Switching Frequency | 262kHz |
No. of Outputs | 1Outputs |
IC Mounting | SMD |
Driver Case Style | µMAX |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 16802 |
Device Type | LED |
Dimming Control Type | Linear PWM |
Input Voltage | 10.8V to 24V |
LED Display Type | Discrete LED |
LED Driver Application | Commercial Industrial Lighting |
Operating Temperature Range | -40°C to +85°C |
Output Current | 1A |
Output Voltage | 100V |
Supply Voltage Min | 10.8VDC |
Termination Type | Surface Mount Device |
Offline and DC-DC PWM Controll | Analog Devices |
Ic, Led Driver, High Brightness | Newark Electronics |
IC, LED DRIVER, HIGH BRIGHTNESS | element14 |
Where can I find additional details, specifications and documents for a MAX16802BEUA+?
Additional datasheets, footprints and schematics for MAX16802BEUA+ are listed on our Part Details page. You can also find images and similar parts to MAX16802BEUA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16802BEUA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16802BEUA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX16802BEUA+ fall under?
The MAX16802BEUA+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX16802BEUA+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16802BEUA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16802BEUA+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX16802BEUA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16802BEUA+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16802BEUA+ often in real-time on the comparison pages.
What if I can't find stock of MAX16802BEUA+?
You can fill out our help required form which you can use to request a quote for MAX16802BEUA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.