Status: | Active |
---|---|
Series: | MAX1651 |
RoHS: | Unknown |
More than 90% Efficiency (10mA to 1.5A Loads) |
More than 12.5W Output Power |
Less than 0.3V Dropout Voltage at 500mA |
100µA Max Quiescent Supply Current |
5µA Max Shutdown Supply Current |
16V Max Input Voltage |
5V (MAX1649), 3.3V (MAX1651), or Adjustable Output Voltage |
Current-Limited Control Scheme |
Up to 300kHz Switching Frequency |
Up to 96.5% Duty Cycle |
VIN (V) (min) | 3 |
---|---|
VIN (V) (max) | 16 |
VOUT1 (V) (min) | 1.5 |
VOUT1 (V) (max) | 3.3 |
IOUT1 (A) (max) | 2.5 |
Switch Type | External |
Preset VOUT (V) | 5 |
Output Adjust. Method | PresetResistor |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 300 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 2.37 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 3V |
---|---|
Supply Voltage Max | 16V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | 96.5% |
Controller IC Case Style | NSOIC |
No. of Pins | 8Pins |
Switching Frequency | 300kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
5V/3.3V or Adjustable, High-Ef | Analog Devices |
DC/DC CTRL, BUCK, 300KHZ, NSOIC-8 | Farnell |
Dc/Dc Ctrl, Buck, 300Khz, Nsoic-8 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1651ESA+ ?
Additional datasheets, footprints and schematics for MAX1651ESA+ are listed on our Part Details page. You can also find images and similar parts to MAX1651ESA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1651ESA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1651ESA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1651ESA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1651ESA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1651ESA+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX1651ESA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1651ESA+ often in real-time on the comparison pages.
What if I can't find stock of MAX1651ESA+ ?
You can fill out our help required form which you can use to request a quote for MAX1651ESA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.