Status: | Production |
---|---|
Series: | MAX1617 |
RoHS: | Compliant |
Prices starting from US$3.67
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Output Type | Digital |
---|---|
Sensing Accuracy Range | ± 2°C |
Sensing Temperature Min | -55°C |
Sensing Temperature Max | +125°C |
Sensor Case Style | QSOP |
No. of Pins | 16Pins |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 1617 |
Logic Function Number | 1617 |
Operating Temperature Max | 125°C |
Operating Temperature Range | -55°C to +125°C |
Output Current | 6mA |
Output Voltage | 6V |
Resolution | 8bit |
Resolution (Bits) | 8bit |
Sensor / Transducer Type | Temperature |
Supply Current | 120µA |
Supply Voltage Range | 3V to 5.5V |
Temperature Max | 125°C |
Temperature Sensing Range | -55°C to +125°C |
Remote/Local Temperature Senso | Analog Devices |
Temperature Sensor, 1617, Qsop16 | Newark Electronics |
TEMPERATURE SENSOR, 1617, QSOP16 | element14 |
Remote/Local Temp Sensor SMBus | RS |
Where can I find additional details, specifications and documents for a MAX1617MEE+?
Additional datasheets, footprints and schematics for MAX1617MEE+ are listed on our Part Details page. You can also find images and similar parts to MAX1617MEE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1617MEE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1617MEE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX1617MEE+ fall under?
The MAX1617MEE+ is listed under Obsolete.
Can I view similar or alternative parts?
You can view similar parts to MAX1617MEE+ when available in the Obsolete range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1617MEE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1617MEE+ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for MAX1617MEE+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and CoreStaff have stock available or on a lead time for MAX1617MEE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1617MEE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1617MEE+?
You can fill out our help required form which you can use to request a quote for MAX1617MEE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.