Status: | Active |
---|---|
Series: | MAX16126 |
RoHS: | Unknown |
Increases Protection of Sensitive Electronic Components in Harsh Environments -36V to +90V Wide Input-Voltage Protection Range Fast Gate Shutoff During Fault Conditions with Complete Load Isolation Thermal-Shutdown Protection Active-Low FLAG Output Identifies Fault Condition |
-36V to +90V Wide Input-Voltage Protection Range |
Fast Gate Shutoff During Fault Conditions with Complete Load Isolation |
Thermal-Shutdown Protection |
Active-Low FLAG Output Identifies Fault Condition |
AEC-Q100 Automotive Qualified Operates Down to +3V, Riding Out Cold-Crank Conditions -40°C to +125°C Operating Temperature Range |
Operates Down to +3V, Riding Out Cold-Crank Conditions |
-40°C to +125°C Operating Temperature Range |
Integration Reduces Solution Size Internal Charge-Pump Circuit Enhances External n-Channel MOSFETs Adjustable Undervoltage/Overvoltage Thresholds 3mm x 3mm, 12-Pin TQFN Package |
Internal Charge-Pump Circuit Enhances External n-Channel MOSFETs |
Adjustable Undervoltage/Overvoltage Thresholds |
3mm x 3mm, 12-Pin TQFN Package |
Reduced Power Dissipation Compared to Discrete Solutions Minimal Operating Voltage Drop for Reverse- Voltage Protection 350µA (max) Supply Current and 100µA (max) Shutdown Current at 30V Input |
Minimal Operating Voltage Drop for Reverse- Voltage Protection |
350µA (max) Supply Current and 100µA (max) Shutdown Current at 30V Input |
# Channels | 1 |
---|---|
VIN (V) (min) | 3 |
VIN (V) (max) | 90 |
Over Voltage Trip Level (V) | Adjustable |
Under Voltage Lockout (V) | Adjustable |
VGATE (V) | 9 |
Over Volt. Flag | Open-Drain |
Oper. Temp. (°C) | -40 to +125 |
Package/Pins | TQFN/12 |
BudgetaryPrice (See Notes) | 1.31 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.225V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 3V |
Supply Voltage Max | 30V |
Reset Type | Open-Drain |
Digital IC Case | TQFN |
No. of Pins | 12Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
Load-Dump/Reverse-Voltage Prot | Analog Devices |
VOLT SUPERVISOR, 30V, TQFN-12 | element14 |
Where can I find additional details, specifications and documents for a MAX16126TCA+ ?
Additional datasheets, footprints and schematics for MAX16126TCA+ are listed on our Part Details page. You can also find images and similar parts to MAX16126TCA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16126TCA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16126TCA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16126TCA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16126TCA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16126TCA+ have stock available?
Authorised distributors including Analog Devices, element14 and Farnell have stock available or on a lead time for MAX16126TCA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16126TCA+ often in real-time on the comparison pages.
What if I can't find stock of MAX16126TCA+ ?
You can fill out our help required form which you can use to request a quote for MAX16126TCA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.