Status: | Active |
---|---|
Series: | MAX1605 |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Analog Devices
-
|
121
in stock
|
Buy Now |
Adjustable Output Voltage up to 30V |
20mA at 20V from a Single Li+ Battery |
88% Efficiency |
Up to 500kHz Switching Frequency |
Selectable Inductor Current Limit (125mA, 250mA, or 500mA) |
18µA Operating Supply Current |
0.1µA Shutdown Current |
Avaiable in Two Small Packages 6-Pin TDFN 6-Pin SOT23 |
6-Pin TDFN |
6-Pin SOT23 |
VIN (V) (min) | 2.5 |
---|---|
VIN (V) (max) | 5.5 |
VOUT1 (V) (min) | 2.5 |
VOUT1 (V) (max) | 28 |
IOUT1 (A) (max) | 0.02 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
IQ (mA) (typ) | 0.018 |
Shutdown Mode Supply Current (µA) (typ) | 0.1 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 500 |
Package/Pins | SOT23/6TDFN/6 |
BudgetaryPrice (See Notes) | 1.84 |
30V Internal Switch LCD Bias S | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1605EUT+ ?
Additional datasheets, footprints and schematics for MAX1605EUT+ are listed on our Part Details page. You can also find images and similar parts to MAX1605EUT+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1605EUT+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1605EUT+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1605EUT+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1605EUT+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1605EUT+ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for MAX1605EUT+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1605EUT+ often in real-time on the comparison pages.
What if I can't find stock of MAX1605EUT+ ?
You can fill out our help required form which you can use to request a quote for MAX1605EUT+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.