Status: | Active |
---|---|
Series: | MAX16027 |
RoHS: | Unknown |
2.2V to 28V Operating Voltage Range |
Fixed Thresholds for 3.3V, 2.5V, 1.8V, 1.5V, and 1.2V Systems |
1.5% Accurate Adjustable Threshold Monitors Voltages Down to 0.5V |
2.7% Accurate Fixed Thresholds Over Temperature |
Fixed (140ms min)/Capacitor-Adjustable Delay Timing |
Independent Open-Drain/Push-Pull Outputs |
Enable Inputs for Each Monitored Voltage |
9 Logic-Selectable Threshold Options |
Manual Reset and Tolerance Select (5%/10%) Inputs |
Small, 4mm x 4mm TQFN Package |
Fully Specified from -40°C to +125°C |
Reset Thresh. (V) | 0 to 1.21.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5>=5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 1.5 |
Reset Out | Active LowOpen Drain |
tRESET (min) | 1ms to 15ms15ms to 85ms85ms to 300ms300ms to 1s<1ms>1sAdjustable |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputHigh Voltage (>6V)Manual ResetPower Fail Comparator/Low Battery Detect |
ICC (µA) (max) | 75 |
Package/Pins | TQFN/20 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 3.052V |
---|---|
No. of Supervisors / Monitors | 3Monitors |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 28V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | TQFN |
No. of Pins | 20Pins |
Delay Time | 190ms |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Dual-/Triple-/Quad-Voltage, Ca | Analog Devices |
MAX16027TP+,Supervisory Circuits | RS |
Mpu Supervisor, Octal, 28V, Tqfn-20 | Newark Electronics |
MPU SUPERVISOR, OCTAL, 28V, TQFN-20 | element14 |
Where can I find additional details, specifications and documents for a MAX16027TP+ ?
Additional datasheets, footprints and schematics for MAX16027TP+ are listed on our Part Details page. You can also find images and similar parts to MAX16027TP+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16027TP+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16027TP+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16027TP+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16027TP+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16027TP+ have stock available?
Authorised distributors including Analog Devices, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX16027TP+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16027TP+ often in real-time on the comparison pages.
What if I can't find stock of MAX16027TP+ ?
You can fill out our help required form which you can use to request a quote for MAX16027TP+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.