Status: | Active |
---|---|
Series: | MAX16013 |
RoHS: | Unknown |
Wide 5.5V to 72V Supply Voltage Range |
Open-Drain Outputs Up to 72V (MAX16010/MAX16011/MAX16012) |
Fast 2µs (max) Propagation Delay |
Internal Undervoltage Lockout |
p-Channel MOSFET Latches Off After an Overvoltage Condition (MAX16014) |
Adjustable Overvoltage Threshold |
-40°C to +125°C Operating Temperature Range |
Small 3mm x 3mm TDFN Package |
Reset Thresh. (V) | 1.2 to 1.81.8 to 2.52.5 to 3.33.3 to 5.5>=5.5 |
---|---|
Reset Thresh. Accur. (%) (@ +25°C) | 2.5 |
Reset Out | Active LowOpen Drain |
tRESET (min) | <1ms |
Watchdog Feature | No Watchdog |
Supervisor Features | Adjustable Reset InputHigh Voltage (>6V)Negative VoltageOvervoltage/Window Monitor |
ICC (µA) (max) | 30 |
Package/Pins | TDFN/6 |
BudgetaryPrice (See Notes) | 4 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Threshold Voltage | 1.18V |
---|---|
No. of Supervisors / Monitors | 1Monitors |
Supply Voltage Min | 5.5V |
Supply Voltage Max | 72V |
Reset Type | Active-Low Open-Drain |
Digital IC Case | TDFN |
No. of Pins | 6Pins |
Delay Time | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Ultra-Small, Overvoltage Prote | Analog Devices |
MPU SUPERVISOR, 72V, TDFN-6 | element14 |
Mpu Supervisor, 72V, Tdfn-6 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX16013TT+T ?
Additional datasheets, footprints and schematics for MAX16013TT+T are listed on our Part Details page. You can also find images and similar parts to MAX16013TT+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX16013TT+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX16013TT+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX16013TT+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX16013TT+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX16013TT+T have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX16013TT+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX16013TT+T often in real-time on the comparison pages.
What if I can't find stock of MAX16013TT+T ?
You can fill out our help required form which you can use to request a quote for MAX16013TT+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.