Status: | Active |
---|---|
Series: | MAX158 |
RoHS: | Unknown |
One-Chip Data Acquisition System |
Four or Eight Analog Input Channels |
2.5µs per Channel Conversion Time |
Internal 2.5V Reference |
Built-In Track/Hold Function |
½ LSB Error Specification |
Single +5V Supply Operation |
No External Clock |
New Space-Saving SSOP Package |
Resolution (bits) (ADC) | 8 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 400 |
Data Bus | µP/8 |
ADC Architecture | SAR |
Diff/S.E. Input | S.E. Only |
Internal VREF (V) (nominal) | 2.5 |
External VREF (V) (min) | 0 |
External VREF (V) (max) | 5 |
Unipolar VIN (V) (max) | 5 |
Package/Pins | PDIP/28SOIC (W)/28SSOP/28 |
BudgetaryPrice (See Notes) | 15.18 |
Status: | Unknown |
---|---|
Series: | Octal 8-Bit SAR ADCs |
RoHS: | Unknown |
Resolution (Bits) | 8bit |
---|---|
Sampling Rate | 400kSPS |
Input Channel Type | Single Ended |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
ADC / DAC Case Style | SSOP |
No. of Pins | 28Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Octal 8-Bit SAR ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
CMOS High-Speed, 8-Bit ADCs wi | Analog Devices |
ADC, 8-CH, SAR, 8BIT, 400KSPS, SSOP-28 | Farnell |
Adc, 8-Ch, Sar, 8Bit, 400Ksps, Ssop-28 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX158BEAI+ ?
Additional datasheets, footprints and schematics for MAX158BEAI+ are listed on our Part Details page. You can also find images and similar parts to MAX158BEAI+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX158BEAI+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX158BEAI+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX158BEAI+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX158BEAI+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX158BEAI+ have stock available?
Authorised distributors including Analog Devices, element14, Farnell and Newark Electronics have stock available or on a lead time for MAX158BEAI+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX158BEAI+ often in real-time on the comparison pages.
What if I can't find stock of MAX158BEAI+ ?
You can fill out our help required form which you can use to request a quote for MAX158BEAI+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.