Status: | Active |
---|---|
Series: | MAX1563 |
RoHS: | Unknown |
Programmable Current Limit (1A to 4A) with Resistor |
Autoreset Feature Saves System Power |
20ms Fault-Blanking Circuitry |
Active-High/Low Control Logic |
Fault-Indicator Output |
Thermal-Overload Protection |
Smaller 4mm x 4mm Thin QFN Package (MAX1563) |
3µA Shutdown Current |
Current Limit (mA) (min) | 1000 |
---|---|
Current Limit (mA) (max) | 4000 |
# Power Switches | 1 |
USB | Yes |
Fault Indicator | Yes |
Current Limit Accuracy (%) | 20 |
Current Limit Set By | Resistor |
Lowest Adj. Setting (A) | 1 |
RON (Ω) (typ) | 0.026 |
VSUPPLY (V) (min) | 4 |
VSUPPLY (V) (max) | 5.5 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/12 |
BudgetaryPrice (See Notes) | 1.34 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | USB Current-Limited Switch |
---|---|
USB Standard | - |
Supply Voltage Min | 4V |
Supply Voltage Max | 5.5V |
Interface Case Style | TQFN |
No. of Pins | 12Pins |
Data Rate | - |
No. of Ports | 1 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Digital IC Case | TQFN-EP |
IC Function | USB Current Limited Switch |
IC Package Type | TQFN |
No. of Supervisors / Monitors | 1Monitors |
Prog 4A USB Current-Limited Switch | RS |
USB CURRENT LIMITED SWITCH, TQFN-12 | element14 |
Programmable, 4A, USB, Current | Analog Devices |
Usb Current Limited Switch, Tqfn-12 | Newark Electronics |
Where can I find additional details, specifications and documents for a MAX1563ETC+ ?
Additional datasheets, footprints and schematics for MAX1563ETC+ are listed on our Part Details page. You can also find images and similar parts to MAX1563ETC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1563ETC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1563ETC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1563ETC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1563ETC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1563ETC+ have stock available?
Authorised distributors including RS, element14, Farnell, Analog Devices and Newark Electronics have stock available or on a lead time for MAX1563ETC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1563ETC+ often in real-time on the comparison pages.
What if I can't find stock of MAX1563ETC+ ?
You can fill out our help required form which you can use to request a quote for MAX1563ETC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.