Status: | Active |
---|---|
Series: | MAX15462AEVKIT |
RoHS: | Unknown |
4.5V to 42V Input Voltage Range |
3.3V Output, 300mA Continuous Current |
Internal Compensation |
EN/UVLO for On/Off Control and Programmable Input Undervoltage Lockout |
90% Peak Efficiency |
500kHz Fixed-Frequency PWM Operation |
PFM or Forced-PWM Mode of Operation |
Hiccup Mode Overcurrent Protection |
Open-Drain Active-Low RESET Output |
Thermal Shutdown |
Proven PCB Layout |
Fully Assembled and Tested |
Status: | Unknown |
---|---|
Series: | Himalaya Series |
RoHS: | Unknown |
Silicon Manufacturer | Maxim Integrated Products |
---|---|
Silicon Core Number | MAX15462 |
Kit Application Type | Power Management |
Application Sub Type | Synchronous Buck Converter |
Kit Contents | Eval Board MAX15462 |
Product Range | Himalaya Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Synchronous Step-down Converter 500kHz Switching 300mA/3.3V O/P Open-drain Reset 4.5-42V Supply |
EVKit for 0.3A, 42V,Synchronou | Analog Devices |
Evaluation Board, Sync Buck Converter | Newark Electronics |
EVALUATION BOARD, SYNC BUCK CONVERTER | element14 |
Where can I find additional details, specifications and documents for a MAX15462AEVKIT# ?
Additional datasheets, footprints and schematics for MAX15462AEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX15462AEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15462AEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15462AEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15462AEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15462AEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15462AEVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for MAX15462AEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15462AEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX15462AEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX15462AEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.