Status: | Production |
---|---|
Series: | MAX15301 |
RoHS: | Not Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage Min | 4.5V |
---|---|
Input Voltage Max | 14V |
PWM Input Frequency | 1MHz |
Digital IC Case | TQFN |
No. of Pins | 32Pins |
External Input Capacitance | 47µF |
External Output Capacitance | 100µF |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
InTune Digital Point of Load C | Analog Devices |
Digital Controller, 1Mhz, Tqfn-32 | Newark Electronics |
DIGITAL CONTROLLER, 1MHZ, TQFN-32 | element14 |
Where can I find additional details, specifications and documents for a MAX15301AA02+CJK?
Additional datasheets, footprints and schematics for MAX15301AA02+CJK are listed on our Part Details page. You can also find images and similar parts to MAX15301AA02+CJK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15301AA02+CJK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15301AA02+CJK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX15301AA02+CJK fall under?
The MAX15301AA02+CJK is listed under External Power Switch Buck Controllers.
Can I view similar or alternative parts?
You can view similar parts to MAX15301AA02+CJK when available in the External Power Switch Buck Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15301AA02+CJK you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15301AA02+CJK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15301AA02+CJK have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX15301AA02+CJK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15301AA02+CJK often in real-time on the comparison pages.
What if I can't find stock of MAX15301AA02+CJK?
You can fill out our help required form which you can use to request a quote for MAX15301AA02+CJK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.