Status: | Active |
---|---|
Series: | MAX15049 |
RoHS: | Unknown |
4.7V to 23V or 5V ±10% Input Voltage Range |
Triple-Output Synchronous Buck Controllers with 120° Out-of-Phase Operation |
Prebias Power-Up (MAX15049) |
Output Voltage Adjustable Down to 0.6V |
Coincident/Ratiometric Tracking (MAX15048) |
Accurate Sequencing Through Enable Threshold (MAX15049) |
External Compensation for Maximum Flexibility |
Digital Soft-Start (MAX15048/MAX15049) and Soft-Stop (MAX15048) |
Lossless Valley-Mode Current Sensing Using RDS(ON) of the Low-Side MOSFET |
PGOOD Output |
Integrated Bootstrap Diodes |
Programmable Switching Frequency from 200kHz to 1.2MHz |
Thermal Shutdown and Hiccup Mode Short-Circuit Protection |
Space-Saving (5mm x 5mm), 32-Pin TQFN Package |
VIN (V) (min) | 4.7 |
---|---|
VIN (V) (max) | 23 |
VOUT1 (V) (min) | 0.6 |
VOUT1 (V) (max) | 20 |
IOUT1 (A) (max) | 15 |
Switch Type | External |
Output Adjust. Method | Resistor |
Synchronous Switching? | Yes |
Power Good Signal | Yes |
# DC-DC Outputs | 3 |
Switching Frequency (kHz) | 1200 |
Package/Pins | TQFN/32 |
BudgetaryPrice (See Notes) | 3.96 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.7V |
---|---|
Supply Voltage Max | 23V |
No. of Outputs | 3 Output, 3Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | TQFN |
No. of Pins | 32Pins |
Switching Frequency | 1.2MHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jun-2015) |
Base Number | 15049 |
Operating Temperature Range | -40°C to +85°C |
Output Current | 15A |
Primary Input Voltage | 23V |
Triple-Output Buck Controllers | Analog Devices |
Ic, Buck, Cntrl, Triple, 32Wqfn | Newark Electronics |
IC, BUCK, CNTRL, TRIPLE, 32WQFN | element14 |
PWM CONTROLLER, 23V, TQFN-EP-32 | Farnell |
Where can I find additional details, specifications and documents for a MAX15049ETJ+ ?
Additional datasheets, footprints and schematics for MAX15049ETJ+ are listed on our Part Details page. You can also find images and similar parts to MAX15049ETJ+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15049ETJ+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15049ETJ+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15049ETJ+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15049ETJ+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15049ETJ+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX15049ETJ+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15049ETJ+ often in real-time on the comparison pages.
What if I can't find stock of MAX15049ETJ+ ?
You can fill out our help required form which you can use to request a quote for MAX15049ETJ+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.