Status: | Production |
---|---|
Series: | MAX15035 |
RoHS: | Not Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 4.5V |
---|---|
Supply Voltage Max | 26V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | TQFN |
No. of Pins | 40Pins |
Switching Frequency | 600kHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
15A Step-Down Regulator with I | Analog Devices |
Dc/Dc Ctrl, Buck, 600Khz, Tqfn-40 | Newark Electronics |
DC/DC CTRL, BUCK, 600KHZ, TQFN-40 | element14 |
Where can I find additional details, specifications and documents for a MAX15035ETL+?
Additional datasheets, footprints and schematics for MAX15035ETL+ are listed on our Part Details page. You can also find images and similar parts to MAX15035ETL+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15035ETL+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15035ETL+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX15035ETL+ fall under?
The MAX15035ETL+ is listed under Internal Power Switch Buck Regulators.
Can I view similar or alternative parts?
You can view similar parts to MAX15035ETL+ when available in the Internal Power Switch Buck Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15035ETL+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15035ETL+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15035ETL+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX15035ETL+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15035ETL+ often in real-time on the comparison pages.
What if I can't find stock of MAX15035ETL+?
You can fill out our help required form which you can use to request a quote for MAX15035ETL+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.