Status: | Active |
---|---|
Series: | MAX15032 |
RoHS: | Unknown |
Input Voltage Range +2.7V to +5.5V (Using Internal Charge Pump) +5.5V to +11V |
+2.7V to +5.5V (Using Internal Charge Pump) |
+5.5V to +11V |
Wide Adjustable Output Voltage Range: (VIN + 1V) to 36V |
Output Power: ≥ 600mW for VIN ≥ 2.9V |
Internal 0.5Ω (typ), 40V Switch |
Constant PWM Frequency Provides Easy Filtering in Low-Noise Applications |
500kHz (typ) Switching Frequency |
0.5µA (max) Shutdown Current |
Internal Soft-Start |
Small Thermally Enhanced 3mm x 3mm 8-Pin TDFN Package |
VIN (V) (min) | 2.7 |
---|---|
VIN (V) (max) | 11 |
VOUT1 (V) (min) | 1 |
VOUT1 (V) (max) | 36 |
IOUT1 (A) (max) | 0.07 |
Switch Type | Internal |
Output Adjust. Method | Resistor |
IQ (mA) (typ) | 1 |
Shutdown Mode Supply Current (µA) (max) | 0.5 |
# DC-DC Outputs | 1 |
Switching Frequency (kHz) | 500 |
Package/Pins | TDFN/8 |
BudgetaryPrice (See Notes) | 1.28 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 2.7V |
---|---|
Supply Voltage Max | 11V |
No. of Outputs | 1 Output, 1Outputs |
Duty Cycle (%) | - |
Controller IC Case Style | TDFN |
No. of Pins | 8Pins |
Switching Frequency | 500kHz |
Topology | Boost (Step Up) |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
500kHz, 36V Output, 600mW PWM | Analog Devices |
Dc/Dc Ctrl, Boost, 500Khz, Tdfn-8 | Newark Electronics |
DC/DC CTRL, BOOST, 500KHZ, TDFN-8 | element14 |
Where can I find additional details, specifications and documents for a MAX15032ATA+T ?
Additional datasheets, footprints and schematics for MAX15032ATA+T are listed on our Part Details page. You can also find images and similar parts to MAX15032ATA+T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15032ATA+T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15032ATA+T price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15032ATA+T you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15032ATA+T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15032ATA+T have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX15032ATA+T .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15032ATA+T often in real-time on the comparison pages.
What if I can't find stock of MAX15032ATA+T ?
You can fill out our help required form which you can use to request a quote for MAX15032ATA+T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.