Status: | Active |
---|---|
Series: | MAX1501 |
RoHS: | Unknown |
Stand-Alone 1-Cell Li+ Charging, Microprocessor- Controlled 3-Cell NiMH/NiCd Charging |
No FET, Reverse-Blocking Diode, or Current- Sense Resistor Required |
1.4A (max) Programmable Fast-Charge Current |
+95°C, +115°C, and +135°C Proprietary Programmable Die Temperature Regulation Control |
4.5V to 13V Input Voltage Range with Input Overvoltage (OVLO) Protection Above 6.5V |
Programmable Top-Off Current Threshold: 10%, 20%, or 30% of the Fast-Charge Current |
Charge-Current Monitor for Fuel Gauging |
Programmable Safety Timer (3, 4.5, or 6 hours) |
Input Power Detection Output (active-low ACOK) and Charge Enable Input (active-low CHGEN) |
Automatic Recharge |
Digital Soft-Start Limits Inrush Current |
Charge Status Outputs for LEDs or µP Interface |
Charging VIN (V) (max) | 6.25 |
---|---|
Max. ICHG (A) | 1.4 |
Cell Chemistry | Li-IonLi-PolymerNiCdNiMH |
# NiMH/ NiCd Cells | 3 |
# Lithium Ion Cells | 1 |
Protected VIN (V) (max) | 13 |
Charger (V) | 4.14.24.54.95 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TQFN/16 |
BudgetaryPrice (See Notes) | 2.45 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion NiCd NiMH |
---|---|
Input Voltage | 13V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1.4A |
Battery IC Case Style | TQFN |
No. of Pins | 16Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Battery Charger, 1.4A, Tqfn-16 | Newark Electronics |
BATTERY CHARGER, 1.4A, TQFN-16 | element14 |
Highly Integrated, Linear Batt | Analog Devices |
Where can I find additional details, specifications and documents for a MAX1501ZETE+ ?
Additional datasheets, footprints and schematics for MAX1501ZETE+ are listed on our Part Details page. You can also find images and similar parts to MAX1501ZETE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1501ZETE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1501ZETE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1501ZETE+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1501ZETE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1501ZETE+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Analog Devices have stock available or on a lead time for MAX1501ZETE+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1501ZETE+ often in real-time on the comparison pages.
What if I can't find stock of MAX1501ZETE+ ?
You can fill out our help required form which you can use to request a quote for MAX1501ZETE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.