Status: | Active |
---|---|
Series: | MAX15000 |
RoHS: | Unknown |
Current-Mode Control |
Programmable Switching Frequency Up to 625kHz |
Accurate UVLO Threshold (1%) |
Open-Drain UVLO Flag Output with Internal Delay |
36V to 72V Telecom Voltage Range |
Universal Offline Input Voltage Range Rectified 85VAC to 265VAC (MAX15000) |
Rectified 85VAC to 265VAC (MAX15000) |
9.5V to 24V Input (MAX15001) |
Digital Soft-Start |
Internal Bootstrap UVLO With Large Hysteresis (MAX15000) |
Internal Error Amplifier with 1.5% Accurate Reference |
50µA (typ) Startup Supply Current |
50% Maximum Duty-Cycle Limit (MAX15000A/MAX15001A) |
75% Maximum Duty-Cycle Limit (MAX15000B/MAX15001B) |
60ns Cycle-by-Cycle Current-Limit Propagation Delay |
Available in Tiny 10-Pin µMAX Packages |
VIN (V) (min) | 24 |
---|---|
VIN (V) (max) | 1000 |
Topology | FlybackSingle-Ended Forward |
Application (VIN) | Networking (48V)Power Over Ethernet (32-58V)Telecom (36-72V)Universal Off-line (90-240VAC) |
Control Loop | Current Mode |
Feedback | Primary Side |
Switching Frequency (kHz) | 625 |
Duty Cycle (%) (max) | 5075 |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | UMAX/10 |
BudgetaryPrice (See Notes) | 0 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Input Voltage | - |
---|---|
Output Voltage | - |
Output Current | - |
Supply Voltage Min | 85VAC |
Supply Voltage Max | 265VAC |
Controller IC Case Style | µMAX |
No. of Pins | 10Pins |
Frequency | 2.5MHz |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Current-Mode PWM Controllers w | Analog Devices |
PWM CONTROLLERS, CURRENT MODE, SMD | Farnell |
Where can I find additional details, specifications and documents for a MAX15000AEUB+ ?
Additional datasheets, footprints and schematics for MAX15000AEUB+ are listed on our Part Details page. You can also find images and similar parts to MAX15000AEUB+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX15000AEUB+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX15000AEUB+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX15000AEUB+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX15000AEUB+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX15000AEUB+ have stock available?
Authorised distributors including Analog Devices and Farnell have stock available or on a lead time for MAX15000AEUB+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX15000AEUB+ often in real-time on the comparison pages.
What if I can't find stock of MAX15000AEUB+ ?
You can fill out our help required form which you can use to request a quote for MAX15000AEUB+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.