Status: | Production |
---|---|
Series: | MAX14978 |
RoHS: | Not Compliant |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB IC Type | High Speed Switch |
---|---|
USB Standard | USB 2.0 3.0 |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | TQFN |
No. of Pins | 42Pins |
Data Rate | 5Gbps |
No. of Ports | 2 Port |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Analogue Switch Case | TQFN |
On State Resistance Max | 10ohm |
Supply Voltage Range | 3V to 5.5V |
SuperSpeed USB Passive Switch | Analog Devices |
Usb Passive Switch, Usb 2.0/3.0, Tqfn-42 | Newark Electronics |
USB PASSIVE SWITCH, TQFN-42 | Farnell |
Where can I find additional details, specifications and documents for a MAX14978ETO+?
Additional datasheets, footprints and schematics for MAX14978ETO+ are listed on our Part Details page. You can also find images and similar parts to MAX14978ETO+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14978ETO+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14978ETO+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MAX14978ETO+ fall under?
The MAX14978ETO+ is listed under USB Analog Switches.
Can I view similar or alternative parts?
You can view similar parts to MAX14978ETO+ when available in the USB Analog Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14978ETO+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14978ETO+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14978ETO+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics and Farnell have stock available or on a lead time for MAX14978ETO+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14978ETO+ often in real-time on the comparison pages.
What if I can't find stock of MAX14978ETO+?
You can fill out our help required form which you can use to request a quote for MAX14978ETO+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.