Status: | Active |
---|---|
Series: | MAX149 |
RoHS: | Unknown |
8-Channel Single-Ended or 4-Channel Differential Inputs |
Single-Supply Operation: +2.7V to +5.25V |
Internal 2.5V Reference (MAX149) |
Low Power: 1.2mA (133ksps, 3V Supply) 54µA (1ksps, 3V Supply) 1µA (Power-Down Mode) |
1.2mA (133ksps, 3V Supply) |
54µA (1ksps, 3V Supply) |
1µA (Power-Down Mode) |
SPI/QSPI/MICROWIRE/TMS320-Compatible 4-Wire Serial Interface |
Software-Configurable Unipolar or Bipolar Inputs |
20-Pin PDIP/SSOP Packages |
Resolution (bits) (ADC) | 10 |
---|---|
# Input Channels | 8 |
Conv. Rate (ksps) (max) | 133 |
Data Bus | SPI |
ADC Architecture | SAR |
Diff/S.E. Input | Both |
Internal VREF (V) (nominal) | 2.5 |
External VREF (V) (min) | 1 |
External VREF (V) (max) | 5.25 |
Unipolar VIN (V) (max) | 2.5 |
Bipolar VIN (±V) (max) | 1.25 |
INL (±LSB) | 1 |
Package/Pins | SSOP/20 |
BudgetaryPrice (See Notes) | 5.37 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | Isolator |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | - |
Product Range | - |
Kit Contents | Eval Board |
SVHC | No SVHC (15-Jan-2018) |
Features | Evaluates MAX14930/MAX14931/MAX14932/MAX14934/MAX14935/MAX14936 2.5/5kVRMS Isolation Micro-USB Pwr |
Evkit for all narrow SOIC MAX1 | Analog Devices |
Eval Board, Unidir Digital Isolator | Newark Electronics |
EVAL BOARD, UNIDIR DIGITAL ISOLATOR | element14 |
Where can I find additional details, specifications and documents for a MAX1493XSEVKIT# ?
Additional datasheets, footprints and schematics for MAX1493XSEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX1493XSEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX1493XSEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX1493XSEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX1493XSEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX1493XSEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX1493XSEVKIT# have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX1493XSEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX1493XSEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX1493XSEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX1493XSEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.