Status: | Active |
---|---|
Series: | MAX14883E |
RoHS: | Unknown |
Integrated Protection for Robust Communication ±60V Fault Tolerant CANH and CANL High ESD Protection on CANH and CANL ±22kV Human Body Model ±15kV IEC 61000-4-2 Air Gap ±10kV IEC 61000-4-2 Contact Discharge |
±60V Fault Tolerant CANH and CANL |
High ESD Protection on CANH and CANL ±22kV Human Body Model ±15kV IEC 61000-4-2 Air Gap ±10kV IEC 61000-4-2 Contact Discharge |
±22kV Human Body Model |
±15kV IEC 61000-4-2 Air Gap |
±10kV IEC 61000-4-2 Contact Discharge |
Flexible Logic Interface Simplifies Designs 1.71V to 5.5V Logic-Supply (VL) Range |
1.71V to 5.5V Logic-Supply (VL) Range |
High Integration Allows Simplified Network Configuration Polarity Control Dominant Timeout Protection Capable of Data Rates Up to 1Mbps |
Polarity Control |
Dominant Timeout Protection |
Capable of Data Rates Up to 1Mbps |
VSUPPLY (V) | 5 |
---|---|
Fault Protect. (±V) | 60 |
ESD Protect. (±kV) | 22 |
Common Mode Range (V) | -25 to +25 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.67 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | CAN Transceiver |
Silicon Manufacturer | Maxim Integrated Products |
Silicon Core Number | MAX14883E |
Product Range | - |
Kit Contents | Eval Board MAX14883E |
SVHC | No SVHC (15-Jan-2018) |
EVAL BOARD, CAN TRANSCEIVER | element14 |
Where can I find additional details, specifications and documents for a MAX14883EEVKIT# ?
Additional datasheets, footprints and schematics for MAX14883EEVKIT# are listed on our Part Details page. You can also find images and similar parts to MAX14883EEVKIT# on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14883EEVKIT# on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14883EEVKIT# price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14883EEVKIT# you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14883EEVKIT# RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14883EEVKIT# have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MAX14883EEVKIT# .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14883EEVKIT# often in real-time on the comparison pages.
What if I can't find stock of MAX14883EEVKIT# ?
You can fill out our help required form which you can use to request a quote for MAX14883EEVKIT# from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.