Status: | Active |
---|---|
Series: | MAX14883E |
RoHS: | Unknown |
Integrated Protection for Robust Communication ±60V Fault Tolerant CANH and CANL High ESD Protection on CANH and CANL ±22kV Human Body Model ±15kV IEC 61000-4-2 Air Gap ±10kV IEC 61000-4-2 Contact Discharge |
±60V Fault Tolerant CANH and CANL |
High ESD Protection on CANH and CANL ±22kV Human Body Model ±15kV IEC 61000-4-2 Air Gap ±10kV IEC 61000-4-2 Contact Discharge |
±22kV Human Body Model |
±15kV IEC 61000-4-2 Air Gap |
±10kV IEC 61000-4-2 Contact Discharge |
Flexible Logic Interface Simplifies Designs 1.71V to 5.5V Logic-Supply (VL) Range |
1.71V to 5.5V Logic-Supply (VL) Range |
High Integration Allows Simplified Network Configuration Polarity Control Dominant Timeout Protection Capable of Data Rates Up to 1Mbps |
Polarity Control |
Dominant Timeout Protection |
Capable of Data Rates Up to 1Mbps |
VSUPPLY (V) | 5 |
---|---|
Fault Protect. (±V) | 60 |
ESD Protect. (±kV) | 22 |
Common Mode Range (V) | -25 to +25 |
Package/Pins | SOIC (N)/8 |
BudgetaryPrice (See Notes) | 1.67 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Interface Type | CAN |
---|---|
No. of TX Buffers | 1 |
No. of RX Buffers | 1 |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
+/-60V Fault Protected CAN Tra | Analog Devices |
Can Transceiver, 1Mbps, Soic-8 | Newark Electronics |
CAN TRANSCEIVER, 1MBPS, SOIC-8 | element14 |
Where can I find additional details, specifications and documents for a MAX14883EASA+ ?
Additional datasheets, footprints and schematics for MAX14883EASA+ are listed on our Part Details page. You can also find images and similar parts to MAX14883EASA+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14883EASA+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14883EASA+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14883EASA+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14883EASA+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14883EASA+ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for MAX14883EASA+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14883EASA+ often in real-time on the comparison pages.
What if I can't find stock of MAX14883EASA+ ?
You can fill out our help required form which you can use to request a quote for MAX14883EASA+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.