Status: | Active |
---|---|
Series: | MAX14874 |
RoHS: | Unknown |
Drive More Power and Reduce Footprint Up to 2.5A Peak Motor Current Flexible 4.5V–36V Supply Enables Longer Runtime Small 3mm x 3mm TDFN-EP Package |
Up to 2.5A Peak Motor Current |
Flexible 4.5V–36V Supply Enables Longer Runtime |
Small 3mm x 3mm TDFN-EP Package |
Low Power Dissipation Runs Cooler and Longer 480mΩ (typ) Bridge On-Resistance |
480mΩ (typ) Bridge On-Resistance |
Simplified Designs Reduces Time to Market Individual Current Sensing to Sense Voltages up to 1V Charge-Pump-Less Architecture Independent Driver Control for Each Driver |
Individual Current Sensing to Sense Voltages up to 1V |
Charge-Pump-Less Architecture |
Independent Driver Control for Each Driver |
Integrated Protection Provides Robust Driving Solutions Thermal Shutdown Undervoltage Lockout Diagnostic Active-Low FAULT Output -40°C to +85°C Temperature Range |
Thermal Shutdown Undervoltage Lockout |
Diagnostic Active-Low FAULT Output |
-40°C to +85°C Temperature Range |
Peak Motor Current (A) | 2.5 |
---|---|
VSUPPLY (V) (min) | 4.5 |
VSUPPLY (V) (max) | 36 |
Total RON (mΩ) (typ) | 410 |
ISUPPLY (mA) (typ) | 1 |
ICC (Shutdown) (µA) (max) | 10 |
Direction Control | FWD/REVIndependent |
Current Regulation | FastSlow |
Internal CR Reference | Yes |
Oper. Temp. (°C) | -40 to +85 |
Package/Pins | TDFN/12 |
BudgetaryPrice (See Notes) | 1.85 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Motor Type | DC Brush |
---|---|
No. of Outputs | 2Outputs |
Output Current | 2.5A |
Output Voltage | 36V |
Driver Case Style | TDFN |
No. of Pins | 12Pins |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 36V |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
MOTOR/RELAY/VALVE DRIVER, DUAL, TDFN-12 | Farnell |
Dual ½ H Bridge Valve / Motor | Analog Devices |
Where can I find additional details, specifications and documents for a MAX14874ETC+ ?
Additional datasheets, footprints and schematics for MAX14874ETC+ are listed on our Part Details page. You can also find images and similar parts to MAX14874ETC+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MAX14874ETC+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MAX14874ETC+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MAX14874ETC+ you can contact the distributor directly for product support, shipping queries etc.
Is the MAX14874ETC+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MAX14874ETC+ have stock available?
Authorised distributors including Farnell and Analog Devices have stock available or on a lead time for MAX14874ETC+ .
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MAX14874ETC+ often in real-time on the comparison pages.
What if I can't find stock of MAX14874ETC+ ?
You can fill out our help required form which you can use to request a quote for MAX14874ETC+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.